Pinch Valves Solids Valves
from Red Valve Company, Inc.
The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20 ” to 84 ”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the... [See More]
- Valve Type: Pinch
- Actuation: Pneumatic
- Valve Size: 30.00 to 84.00
from Milton Roy
Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber. Typically... [See More]
- Valve Type: Pinch
from Red Valve Company, Inc.
The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent... [See More]
- Valve Type: Pinch
- Actuation: Pneumatic
- Valve Size: 0.12 to 2.00
from Red Valve Company, Inc.
The 26F Sanitary Valve ’s unique one-piece sleeve design, with Tri-Clover Tri-Clamps ®, incorporates an integral O-ring seal molded onto the sleeve ends. The design makes this sanitary valve a straight through port design, eliminating crevices and dead spots, in order to reduce the... [See More]
- Valve Type: Pinch
- Actuation: Pneumatic
- Valve Size: 0.50 to 3.00
from Red Valve Company, Inc.
The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M... [See More]
- Valve Type: Pinch
- Actuation: Pneumatic
- Valve Size: 3.00 to 12.00
from Red Valve Company, Inc.
Red Valve ’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For... [See More]
- Valve Type: Pinch
- Actuation: Pneumatic
- Valve Size: 1.00 to 8.00
from Red Valve Company, Inc.
Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Electric; Pneumatic; Hydraulic
- Valve Size: 6.00 to 36.00
from Red Valve Company, Inc.
The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Pneumatic
- Valve Size: 1.00 to 3.00
from Red Valve Company, Inc.
The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer sleeve... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Electric
- Valve Size: 1.00 to 30.00
from Red Valve Company, Inc.
Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Electric; Pneumatic; Hydraulic
- Valve Size: 2.00 to 36.00
from Red Valve Company, Inc.
Red Valve ’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch on extremely... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Electric; Hydraulic
- Valve Size: 4.00 to 54.00
from Red Valve Company, Inc.
Red Valve ’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate, repeatable variable... [See More]
- Valve Type: Control Valve; Pinch
- Actuation: Electric; Hydraulic
- Valve Size: 4.00 to 24.00