Diverter Valves Solids Valves
from Macawber Group
Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves and flow diverters. [See More]
- Valve Type: Control Valve; Diverter
from Koger Air Corporation
16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ; Options:... [See More]
- Valve Type: Diverter
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from Taylor Products / Smoot
The Series II Hopper Top Divert Valve is used to divert material from the convey line into a scale hopper or bin, while simultaneously allowing the conveying air to continue to be vented down the convey line.The unique transition design makes use of an 8-inch resilient seated butterfly valve for... [See More]
- Valve Type: Diverter
from FLSmidth
FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used on branched systems to permit selection... [See More]
- Valve Type: Diverter
- Actuation: Pneumatic
- Valve Size: 3.00 to 6.00
from APV, An SPX Brand
Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the world. The new valve... [See More]
- Valve Type: Diverter
- Valve Size: 1.50 to 4.00
from Cablevey Conveyors
Variable Position Discharge for Tube Conveyor Discharge Valve. Choose Cablevey ’s variable position discharge option for your tube conveyor discharge valve. The variable position discharge valve allows users to drop fractions of the product from the tube at several locations. The valve is... [See More]
- Valve Type: Diverter
- Actuation: Electric
- Valve Size: 4.00 to 6.00
from Rotolok Valves, Inc.
Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Actuation: Manual (optional feature); Pneumatic
- Valve Size: 6.00 to 16.00
from ACS Valves
Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12". Available in 30-degree... [See More]
- Valve Type: Diverter
- Actuation: Manual (optional feature); Pneumatic; Chain Drive Gearmotor and Cam Design
from DMN, Incorporated
The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash), incinerators,... [See More]
- Valve Type: Diverter
- Valve Size: 2.36 to 9.84
from Taylor Products / Smoot
The Gravity Diverter Valve is designed to divert material to one of two destinations while in a gravity fall. The valve has a rectangular fabricated design and is rated for only 20-inch WC differential pressure. [See More]
- Valve Type: Diverter
from FLSmidth
The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14". [See More]
- Valve Type: Diverter
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
- Valve Size: 3.00 to 14.00
from APV, An SPX Brand
Valve features. The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a... [See More]
- Valve Type: Diverter
- Valve Size: 1.50 to 6.00
from Rotolok Valves, Inc.
Designed to meet the manual conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all applications... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Actuation: Manual
from DMN, Incorporated
The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place (CIP suitable). Both the SBD-I ball diverter as well as the SBD-II butterfl y diverter can be... [See More]
- Valve Type: Diverter
- Valve Size: 2.56 to 3.94
from Taylor Products / Smoot
The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure drop. [See More]
- Valve Type: Diverter
from APV, An SPX Brand
Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]
- Valve Type: Ball; Diverter
- Actuation: Pneumatic
- Valve Size: 1.00 to 4.00
from Rotolok Valves, Inc.
Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]
- Valve Type: Diverter
- Actuation: Manual (optional feature); Pneumatic
- Valve Size: 3.00 to 10.00
from DMN, Incorporated
The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a silo, while the air... [See More]
- Valve Type: Diverter
- Valve Size: 1.97 to 5.91
from APV, An SPX Brand
Field of application. All industries. For aseptic applications. Advantages. EHEDG tested. Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering. Flat membrane design for easy maintenance. Leakage detection on housing lid minimises product loss. Reduced spare part costs -... [See More]
- Valve Type: Diverter
- Actuation: Electric
- Valve Size: 1.00 to 4.00
from Rotolok Valves, Inc.
Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Actuation: Manual (optional feature); Pneumatic
- Valve Size: 1.00 to 12.00
from DMN, Incorporated
The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and stainless steel, in... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Valve Size: 1.97 to 9.84