Pneumatic Solids Valves

30 Results
Air-Actuated Minidisc® Valve -- LUD7-AA-WW-1.5
from Lumaco Sanitary Valves

Half a turn of the valve handle provides quick, positive, leak-free shutoff [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.50
Rotary Valves: Feeding and Metering -- Double Flap Valve Series
from ACS Valves

Features & Benefits: Available in 3 heights, from 28 3/4"H to 40 1/4"H; and 6 square-flange sizes from 6" to 16". 10 ga. carbon steel housing construction; heavy-duty carbon steel flappers with neoprene seal strips and carbon steel seats. High-capacity material chamber with inspection door... [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic; Chain Drive Gearmotor and Cam Design
  • Valve Size: 6.00 to 16.00
  • Valve Type: Double Flap Airlock / Flap
Air Operated Pinch Valves -- Megaflex
from Red Valve Company, Inc.

The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20 ” to 84 ”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the... [See More]

  • Actuation: Pneumatic
  • Valve Size: 30.00 to 84.00
  • Valve Type: Pinch
DELTA AP1 Aseptic Valves
from APV, An SPX Brand

The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated version. The valves are equipped with a unique diaphragm fan support to significantly extend diaphragm lifetime. [See More]

  • Actuation: Manual; Pneumatic
  • Valve Size: 0.50
1-Way Diverter Valve
from FLSmidth

FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used on branched systems to permit selection... [See More]

  • Actuation: Pneumatic
  • Valve Size: 3.00 to 6.00
  • Valve Type: Diverter
Fabricated Slide Gates
from Rotolok Valves, Inc.

Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and motorised in sizes up... [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 6.00 to 16.50
  • Valve Type: Gate
4-Way Compact Spool Valve -- CV-412-M
from Cylinders & Valves, Inc.

This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2 ” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES. Compact size. 5 ports (1/8" NPT) Aluminum body. "O" ring seals. Single Solenoid. 1/8... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12
  • Valve Type: Control Valve
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Actuation: Pneumatic
  • Valve Size: 2.00
Rotary Valves: Feeding and Metering -- Gravity Diverter Valve, Y-style Series
from ACS Valves

Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12". Available in 30-degree... [See More]

  • Actuation: Manual (optional feature); Pneumatic; Chain Drive Gearmotor and Cam Design
  • Valve Type: Diverter
Air Operated Pinch Valves -- Series 2600
from Red Valve Company, Inc.

The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.12 to 2.00
  • Valve Type: Pinch
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 4.00
  • Valve Type: Ball; Diverter
2-Way Diverter Valve
from FLSmidth

The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14". [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 3.00 to 14.00
  • Valve Type: Diverter
Gravity Diverter Valves
from Rotolok Valves, Inc.

Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Valve Size: 6.00 to 16.00
  • Valve Type: Double Flap Airlock / Flap; Diverter
130AUT - Automatic DN25 Sampling Valve
from Jaygo, Inc.

Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00
Air Operated Pinch Valves -- Series 26F Sanitary Pinch Valve
from Red Valve Company, Inc.

The 26F Sanitary Valve ’s unique one-piece sleeve design, with Tri-Clover Tri-Clamps ®, incorporates an integral O-ring seal molded onto the sleeve ends. The design makes this sanitary valve a straight through port design, eliminating crevices and dead spots, in order to reduce the... [See More]

  • Actuation: Pneumatic
  • Valve Size: 0.50 to 3.00
  • Valve Type: Pinch
DELTA MS4 and MSP4 Aseptic Valves
from APV, An SPX Brand

The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and MSP4 valves... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 4.00
  • Valve Type: Diverter
Plug Diverter Valves
from Rotolok Valves, Inc.

Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Valve Size: 3.00 to 10.00
  • Valve Type: Diverter
325A - Charging Valve
from Jaygo, Inc.

FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic... [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Valve Size: 1.00
Air Operated Pinch Valves -- Series 4700
from Red Valve Company, Inc.

The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series 4700 is ideal for O.E.M... [See More]

  • Actuation: Pneumatic
  • Valve Size: 3.00 to 12.00
  • Valve Type: Pinch
DELTA PR2 Process Valves
from APV, An SPX Brand

If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages. Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 4.00
Pneumatic Conveying Diverter Valves
from Rotolok Valves, Inc.

Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Valve Size: 1.00 to 12.00
  • Valve Type: Double Flap Airlock / Flap; Diverter
Air Operated Pinch Valves -- Type R
from Red Valve Company, Inc.

Red Valve ’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 8.00
  • Valve Type: Pinch
DELTA SW4 Single Seat Valves
from APV, An SPX Brand

An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]

  • Actuation: Manual; Pneumatic
  • Valve Size: 1.00 to 6.00
  • Valve Type: Diverter
Pneumatic Conveying Weigh Valves
from Rotolok Valves, Inc.

The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a robust body... [See More]

  • Actuation: Pneumatic
  • Valve Size: 2.00 to 8.00
  • Valve Type: Double Flap Airlock / Flap; Diverter
Control Pinch Valves -- Series 5200 D-port
from Red Valve Company, Inc.

Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which... [See More]

  • Actuation: Electric; Pneumatic; Hydraulic
  • Valve Size: 6.00 to 36.00
  • Valve Type: Control Valve; Pinch
Roundhead Valves
from Rotolok Valves, Inc.

Roundhead valves are used in the bulk handling field as on/off controls for powder, pellets or granules falling under gravity from one discharge point to another. They are designed specifically to give a full bore opening in pressure applications and are particularly suited to handling abrasive... [See More]

  • Actuation: Pneumatic
  • Valve Size: 4.00 to 16.00
  • Valve Type: Dome
Control Pinch Valves -- Series 5200 Diaphragm Actuated
from Red Valve Company, Inc.

The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1 ” to 4 ”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The... [See More]

  • Actuation: Pneumatic
  • Valve Size: 1.00 to 3.00
  • Valve Type: Control Valve; Pinch
Slide Control Valves -- Cast Rotoslide
from Rotolok Valves, Inc.

Manufactured in cast aluminium with stainless steel slide plate, the Rotoslide is a compact isolator in manual and automatic version. It is jam-free owing to the pivot operation mechanism and meets the dust containment and cleanliness requirements of most industries by being enclosed at all times. [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 6.00 to 12.00
  • Valve Type: Control Valve
Control Pinch Valves -- Series 5300 Open Frame
from Red Valve Company, Inc.

Red Valve Company has developed a new open frame control pinch valve, the Series 5300. The Series 5300 valve features many of the same advantages of the Series 5200 line of control pinch valves, in a light-weight, low-cost open frame design. The open frame design is possible because the sleeve is... [See More]

  • Actuation: Electric; Pneumatic; Hydraulic
  • Valve Size: 2.00 to 36.00
  • Valve Type: Control Valve; Pinch
Slide Control Valves -- Cast Slimslide
from Rotolok Valves, Inc.

This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow of dry free flowing powders, granules and dust. For use on various types of gravity feed applications, e.g. [See More]

  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 5.00 to 14.00
  • Valve Type: Control Valve