Gate / Knife Valves Solids Valves
from ACS Valves
Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction... [See More]
- Valve Type: Gate
- Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
from Rotolok Valves, Inc.
Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and motorised in sizes up... [See More]
- Valve Type: Gate
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
- Valve Size: 6.00 to 16.50
from Koger Air Corporation
10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with positive or... [See More]
- Valve Type: Gate
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Valve Type: Gate
- Actuation: Manual
- Valve Size: 10.00
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Valve Type: Gate
- Actuation: Manual
- Valve Size: 3.00