Double Flap Airlock / Flap Solids Valves
from Rotolok Valves, Inc.
Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Actuation: Manual (optional feature); Pneumatic
- Valve Size: 6.00 to 16.00
from DMN, Incorporated
The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and stainless steel, in... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Valve Size: 1.97 to 9.84
from ACS Valves
Features & Benefits: Available in 3 heights, from 28 3/4"H to 40 1/4"H; and 6 square-flange sizes from 6" to 16". 10 ga. carbon steel housing construction; heavy-duty carbon steel flappers with neoprene seal strips and carbon steel seats. High-capacity material chamber with inspection door... [See More]
- Valve Type: Double Flap Airlock / Flap
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic; Chain Drive Gearmotor and Cam Design
- Valve Size: 6.00 to 16.00
from Rotolok Valves, Inc.
Designed to meet the manual conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all applications... [See More]
- Valve Type: Double Flap Airlock / Flap; Diverter
- Actuation: Manual
from ACS Valves
Features & Benefits: For high bulk density materials; a proprietary, dual-induction endplate design introduces pressurized air from both endplates into rotor pockets to provide highly efficient, air-assisted material introduction. Available in 4 heights, from 17 1/2"H to 21 1/8"H; and 4 flange... [See More]
- Valve Type: Double Flap Airlock / Flap
- Actuation: Custom Drive Packages Available