X-Y Plotter Chart Recorders

5 Results
Paperless Recorder -- RD8900
from OMEGA Engineering, Inc.

The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]

  • Recorder Data Format: X-Y
  • Resolution: 18
  • Channels: 18
  • Accuracy: 1
XYT Flatbed Recorder -- LY14100II
from Linseis Inc.

XYT Recorder Din A3, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing, Rackmountable [See More]

  • Recorder Data Format: X-Y
  • User Interface: Front Panel
  • Channels: 3
  • Application: General Lab & Industrial
Paperless Recorder -- RD9900
from OMEGA Engineering, Inc.

RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory... [See More]

  • Recorder Data Format: X-Y
  • Accuracy: 0.1000
  • Channels: 12
  • DC Voltage: 13.8 mV - 50V
Temperature and Humidity Virtual Chart Recorder -- ITHX-D3
from OMEGA Engineering, Inc.

The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]

  • Recorder Data Format: X-Y; Strip
  • Temperature: -40 to 255
  • Inputs: Temp. Prob
  • User Interface: Front Panel; Computer Programmable
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Recorder Data Format: X-Y; Video
  • DC Voltage: 9 - 12 V
  • Data Acquisition: Datalogger
  • AC Voltage: 100 -240 Vac