Datalogger / Recorder Chart Recorders
from Tempco Electric Heater Corporation
Design Features. 6-Channel dotting recorder. 100 mm chart paper size. 144 × 144 mm metal housing. Weighs only 3.3 lb. (1.5 Kg). NEMA 4 / IP65 Dustproof water resistant housing. Universal settable input and range. Optional 6 alarm-relay outputs. Optional 3 digital inputs. Optional communication... [See More]
- Channels: 6
- User Interface: Front Panel
- Data Acquisition: Datalogger
- Operating Temperature: 32 to 122
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- Data Acquisition: Datalogger
- Application: Vehicular; Aerospace / Military
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The CT7000 microprocessor-based circular chart recorder measures, displays, records, and controls up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys on the front cover and self-prompting displays. [See More]
- Recorder Data Format: Circular
- Data Acquisition: Datalogger
- Number of Plots: 1
- DC Voltage: 0 to 5V
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- Recorder Data Format: Video
- Sampling Frequency: 0.0080
- Channels: 12
- Resolution: 16
from CHINO Works America Inc.
EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
- Channels: 6
- DC Voltage: +/-13.8mV to 50V
from West Control Solutions
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]
- Recorder Data Format: Video; Paperless
- Digital I/O Channels: 4
- Channels: 6
- Data Acquisition: Datalogger
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from OMEGA Engineering, Inc.
The CT87P pressure recorder is a versatile instrument that accurately measures and records pressures. The remote sensor has a 6' long cord and a 17-4 stainless steel pressure port with 1/4 NPT threads. Burst pressure 2500 psi rated for any gas or fluid compatible with 17-4 stainless steel. Battery... [See More]
- Recorder Data Format: Circular
- Data Acquisition: Datalogger
- Number of Plots: 1
- Inputs: Pressure
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- Recorder Data Format: Video
- Sampling Frequency: 0.1000
- Channels: 2
- Accuracy: 0.1000
from CHINO Works America Inc.
The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
- Channels: 24
- DC Voltage: 3mV to 500mV
from West Control Solutions
DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]
- Recorder Data Format: Video; Paperless
- Digital I/O Channels: 24
- Channels: 24
- Data Acquisition: Datalogger
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from OMEGA Engineering, Inc.
The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]
- Recorder Data Format: X-Y; Video
- DC Voltage: 9 - 12 V
- Data Acquisition: Datalogger
- AC Voltage: 100 -240 Vac
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Recorder Data Format: Video
- Digital I/O Channels: 12
- Channels: 12
- Sampling Frequency: 0.0100
from CHINO Works America Inc.
The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart paper, etc. [See More]
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
- Channels: 6
- DC Voltage: 10mV to 50V
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from CHINO Works America Inc.
KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal... [See More]
- Recorder Data Format: Video
- Data Acquisition: Datalogger
- Channels: 12
- DC Voltage: +/-13.8mV to 50V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CHINO Works America Inc.
AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]
- Recorder Data Format: Strip
- Data Acquisition: Datalogger
- Channels: 24
- DC Voltage: +/-13.8mV to 50V