Web Enabled Chart Recorders

Description

Web Enabled Chart Recorders are advanced devices designed to record and display data in a graphical format over time. These devices are equipped with network capabilities, allowing them to transmit recorded data over the internet or a local network. This feature enables remote monitoring and data access, making it easier for users to manage and analyze data without being physically present at the recording site.

Working Principle

Web Enabled Chart Recorders operate by collecting data from various sensors or input channels and converting this data into a visual format, such as graphs or charts. The data is stored digitally, often in internal memory or on removable storage devices like SD cards or USB sticks. The network capability of these recorders allows them to connect to a computer or server via Ethernet or Wi-Fi, enabling users to access real-time data remotely. This functionality is particularly useful for continuous monitoring and analysis, as it eliminates the need for manual data retrieval and reduces the risk of data loss.

Applications

Web Enabled Chart Recorders are used in a variety of applications where remote data monitoring is crucial. For example, they are employed in research laboratories to monitor experiments in real-time, allowing scientists to access data from anywhere. They are also used in industrial settings to track environmental conditions such as temperature and humidity in storage facilities, ensuring that conditions remain within specified parameters.

Advantages over other Chart Recorders

Compared to traditional paper-based chart recorders, Web Enabled Chart Recorders offer several advantages. They eliminate the need for consumables like paper and ink, reducing operating costs and maintenance requirements. The ability to access data remotely enhances flexibility and efficiency, as users can monitor conditions and make decisions without being on-site. Additionally, the digital storage of data allows for easier archiving and retrieval, facilitating long-term data analysis and reporting.

Limitations

Despite their advantages, Web Enabled Chart Recorders have some limitations. They typically involve a larger upfront cost compared to traditional chart recorders. The reliance on network connectivity means that any network issues can disrupt data access. Additionally, the complexity of these devices may require more technical expertise for setup and maintenance.

Considerations

When considering the adoption of Web Enabled Chart Recorders, several factors should be taken into account. The initial cost can be higher than traditional recorders, but the reduction in consumable expenses and increased efficiency may offset this over time. Operating expenses are generally lower due to the lack of consumables, but network infrastructure costs should be considered. Durability and accuracy are generally high, but regular maintenance and updates are necessary to ensure optimal performance. Replacement and maintenance costs should be factored into the overall cost of ownership, as these devices may require periodic software updates and hardware checks to maintain functionality.

17 Results
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Recorder Data Format: Video
  • Channels: 4
  • Number of Plots: 4
  • Digital I/O Channels: 4
Paperless Recorder -- RD8250
from OMEGA Engineering, Inc.

With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]

  • Channels: 2
  • DC Voltage: 0 - 25 V
  • Accuracy: 0.3000
  • DC Current: 0 - 20 mA
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Recorder Data Format: Video
  • Sampling Frequency: 0.1000
  • Channels: 2
  • Accuracy: 0.1000
Paperless Recorder -- RD9900
from OMEGA Engineering, Inc.

RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal memory... [See More]

  • Recorder Data Format: X-Y
  • Accuracy: 0.1000
  • Channels: 12
  • DC Voltage: 13.8 mV - 50V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Recorder Data Format: Video
  • Digital I/O Channels: 12
  • Channels: 12
  • Sampling Frequency: 0.0100
Temperature and Humidity Virtual Chart Recorder -- ITHX-D3
from OMEGA Engineering, Inc.

The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]

  • Recorder Data Format: X-Y; Strip
  • Temperature: -40 to 255
  • Inputs: Temp. Prob
  • User Interface: Front Panel; Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Temperature and Humidity Virtual Chart Recorder -- iTHX-W3
from OMEGA Engineering, Inc.

The OMEGA ® iTHX transmitter lets you monitor and record temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a web browser. The iTHX serves active web pages to display real-time readings, charts of temperature and humidity, or... [See More]

  • Recorder Data Format: X-Y; Strip
  • Temperature: -40 to 255
  • Inputs: Temp. Prob
  • User Interface: Front Panel; Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Thermocouple Virtual Chart Recorder -- iTCX
from OMEGA Engineering, Inc.

•. Virtual Chart Recorder. •. Two Thermocouple Channels. •. Web Server. •. 10 Popular T/C Types. •. Accurate. •. Email Alarms. •. Data Logging. •. iTCX-W Two K-Type Wire TC's Included. •. No Special Software Required [See More]

  • Recorder Data Format: X-Y
  • Temperature: -454 to 4208
  • Inputs: Thermocouple Input
  • Web Enabled: Web Enabled
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Virtual Chart Recorder -- iTHX-SD
from OMEGA Engineering, Inc.

The OMEGA® iTHX-SD transmitter lets you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. [See More]

  • Recorder Data Format: X-Y; Video
  • DC Voltage: 9 - 12 V
  • Data Acquisition: Datalogger
  • AC Voltage: 100 -240 Vac
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Web-based temperature monitoring -- iSD-TC
from OMEGA Engineering, Inc.

The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]

  • Recorder Data Format: Web Pages
  • User Interface: Front Panel; Computer Programmable
  • Inputs: Thermocouple Input
  • Computer Connection: Ethernet
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000