DC Voltage Chart Recorders

Reviewed by: Jon Lowy, consulting engineer

Description

DC Voltage Chart Recorders are devices designed to record and display voltage data over time. They generate a visual representation, such as a graph or chart, of the voltage levels, allowing for easy monitoring and analysis of electrical systems.

Working Principle

DC Voltage Chart Recorders operate by receiving an analog signal input, which represents the voltage level to be measured. This input is then converted into a visual format, typically a chart or graph, that plots voltage against time. The utility of these devices lies in their ability to provide a continuous, real-time record of voltage changes, which is crucial for diagnosing issues, ensuring system stability, and maintaining operational efficiency.

Applications

DC Voltage Chart Recorders are used in various specific applications, such as monitoring the voltage levels in battery systems, tracking the performance of solar panels, and ensuring the stability of power supplies in industrial settings. They are also employed in laboratory environments for research and development purposes, where precise voltage monitoring is essential.

Advantages over other Chart Recorders

One of the main advantages of DC Voltage Chart Recorders over other types of chart recorders is their ability to specifically measure and record DC voltage levels with high accuracy. Unlike general-purpose recorders, these devices are tailored for DC applications, providing more precise and reliable data for systems that rely on direct current.

Limitations

DC Voltage Chart Recorders can have limitations such as a lack of flexibility in measuring other types of signals, such as AC voltage or current, without additional equipment. They may also require regular maintenance and calibration to ensure accuracy, which can be a drawback in environments where resources are limited.

Considerations

When considering the use of DC Voltage Chart Recorders, it is important to evaluate the initial costs, which can be significant depending on the complexity and features of the device. Operating expenses should also be considered, as paper-based recorders require consumables like ink and paper, while paperless models may have higher upfront costs but lower ongoing expenses. Durability and accuracy are critical factors, as these devices need to withstand various environmental conditions while providing precise measurements. Additionally, replacement and maintenance costs should be factored into the decision-making process to ensure long-term viability and cost-effectiveness.

41 Results
Advanced Circular Chart Recorder -- C1300
from ABB Measurement & Analytics

The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]

  • Recorder Data Format: Circular
  • Digital I/O Channels: 4
  • Channels: 4
  • Accuracy: 0.1000
Circular Chart Recorder -- Commander 1900 Recorder
from ABB Measurement & Analytics

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]

  • Recorder Data Format: Circular
  • Channels: 4
  • Number of Plots: 4
  • Accuracy: 0.1000
Circular Chart Recorder -- Commander 1900 Recorder/Controller
from ABB Measurement & Analytics

The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]

  • Recorder Data Format: Circular
  • Channels: 4
  • Number of Plots: 4
  • Digital I/O Channels: 2
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Recorder Data Format: Video
  • Channels: 4
  • Number of Plots: 4
  • Digital I/O Channels: 4
DataVU 7 Paperless Chart Recorder
from West Control Solutions

DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]

  • Recorder Data Format: Video; Paperless
  • Digital I/O Channels: 24
  • Channels: 24
  • Data Acquisition: Datalogger
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Intelligent Wireless Data Acquisition Recorder -- H3
from Holykell Technology Company Limited

This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]

  • Recorder Data Format: Video
  • Computer Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
  • Inputs: Thermocouple Input; RTD Input
10" Circular Chart Recorders -- CT5100
from OMEGA Engineering, Inc.

CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]

  • Recorder Data Format: Circular
  • Accuracy: 0.5000
  • Channels: 1
  • DC Voltage: 0 - 5 V
Analog Recorders 100mm (Dot Printing Type) -- EL3000 Series
from CHINO Works America Inc.

EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]

  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
  • Channels: 6
  • DC Voltage: +/-13.8mV to 50V
4 to 20 mA and DC Voltage Recorder -- SR420
from Linseis Inc.

Low Cost Single Pen recorder for DC Current and VDC [See More]

  • Recorder Data Format: Strip
  • Channels: 1
  • Number of Plots: 2
  • DC Voltage: 0-5.0VDC
Data-Chart Paperless Recorder Series -- DC2000
from Monarch Instrument

If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]

  • Recorder Data Format: Video
  • Sampling Frequency: 0.0080
  • Channels: 12
  • Resolution: 16
MRC5000™ Chart Recorder and Data Acquisition
from West Control Solutions

Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]

  • Recorder Data Format: Circular
  • DC Voltage: 0–25mV, 0 to 50mV; 10–50mV, 0–5V and 1-5V
  • Channels: 2
  • DC Current: 0–20mA, 4–20mA
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
12" Circular Chart Recorder -- CT8100
from OMEGA Engineering, Inc.

The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]

  • Recorder Data Format: Circular
  • Resolution: 12
  • Channels: 1
  • Accuracy: 0.1000
Electronic Recorders -- EH Series
from CHINO Works America Inc.

The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]

  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
  • Channels: 24
  • DC Voltage: 3mV to 500mV
Datagraph VX Paperless/ Videographic Recorder
from Linseis Inc.

The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6, or 12 direct... [See More]

  • Recorder Data Format: Video
  • Channels: 15
  • Number of Plots: 15
  • Sampling Frequency: 0.0080
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Recorder Data Format: Video
  • Sampling Frequency: 0.1000
  • Channels: 2
  • Accuracy: 0.1000
MRC7000™ Chart Recorder and Data Acquisition
from West Control Solutions

The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]

  • Recorder Data Format: Circular
  • DC Voltage: 0–5 VDC or 1–5VDC, 0-25mV, 0-50mV, or 10-50mV
  • Channels: 2
  • DC Current: 4–20mA or 0–20mA
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
2-Pen Circular Process Recorder -- CT7310, CT7311, CT7312
from OMEGA Engineering, Inc.

The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the CT7300 battery back-up will... [See More]

  • Recorder Data Format: Circular
  • Accuracy: 0.2000
  • Channels: 2
  • DC Voltage: 0 - 5 V
Electronic Recorders -- ES600 Series
from CHINO Works America Inc.

The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart paper, etc. [See More]

  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
  • Channels: 6
  • DC Voltage: 10mV to 50V
Flatbed Recorder -- L120E-1
from Linseis Inc.

1 Pen Flatbed Recorder (120mm chart width), Features: Chart width 120 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping... [See More]

  • Recorder Data Format: Strip
  • Channels: 1
  • Number of Plots: 1
  • DC Voltage: 1mV - 50V
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Recorder Data Format: Video
  • Digital I/O Channels: 12
  • Channels: 12
  • Sampling Frequency: 0.0100
MRC8000™ Chart Recorder and Data Acquisition
from West Control Solutions

The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]

  • Recorder Data Format: Circular
  • DC Voltage: 0–25mV, 0–50mV, 10–50mV, 0–5V, 1–5V
  • Channels: 2
  • DC Current: 4–20mA or 0–20mA
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
200mm (8") Flatbed Recorders -- RD45A & RD46A
from OMEGA Engineering, Inc.

The RD45A single channel and RD46A dual channel flatbed recorders are ideal instruments for use in research, development and production, as well as in service and education applications. Designed for ease of use, these recorders have an ergonomic shape which allows the user to easily write comments... [See More]

  • Recorder Data Format: Strip
  • Accuracy: 0.3000
  • Channels: 2
  • DC Voltage: 1 mV - 20V
Hybrid Memory Recorders -- AH4000 Series
from CHINO Works America Inc.

AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]

  • Recorder Data Format: Strip
  • Data Acquisition: Datalogger
  • Channels: 24
  • DC Voltage: +/-13.8mV to 50V
Flatbed Recorder -- L200E-1
from Linseis Inc.

1 Pen Flatbed Recorder (200mm chart width), Chart width 200 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen... [See More]

  • Recorder Data Format: Strip
  • Channels: 1
  • Number of Plots: 1
  • DC Voltage: 1mV - 50V
MRC9000™ VersaChart™ Chart Recorder and Data Acquisition
from West Control Solutions

The VersaChart is perfect for demanding applications requiring a high performance recorder/controller with custom ramp/soak capability. The Versachart provides powerful true time based profile capability and exceptional value per data. Using advanced printing technology, the Versachart produces a... [See More]

  • Recorder Data Format: Circular
  • DC Voltage: 0 to 25mV, 0 to 100mV, 0 to 1V, 0 to 10V
  • Channels: 8
  • DC Current: 0–20mA, 4–20mA
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Circular Chart Recorders -- CT6100
from OMEGA Engineering, Inc.

The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard sensors and signals, including... [See More]

  • Recorder Data Format: Circular
  • Resolution: 12
  • Channels: 3
  • Accuracy: 0.2000
Hybrid Recorder -- AH3000 Series
from CHINO Works America Inc.

AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]

  • Recorder Data Format: Strip
  • Channels: 6
  • Number of Plots: 6
  • Differential Channels: Yes
Flatbed Recorder -- L250E-1
from Linseis Inc.

1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping... [See More]

  • Recorder Data Format: Strip
  • Channels: 1
  • Number of Plots: 1
  • DC Voltage: 1mV - 50V
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Circular Chart Recorders -- CT9000
from OMEGA Engineering, Inc.

The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart messages. The... [See More]

  • Recorder Data Format: Circular
  • Resolution: 12
  • Channels: 1
  • Accuracy: 0.0250
Hybrid Recorder -- AL3000 Series
from CHINO Works America Inc.

The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]

  • Recorder Data Format: Strip
  • Channels: 6
  • Number of Plots: 6
  • Differential Channels: Yes
Flatbed Recorder -- L6514II-3
from Linseis Inc.

3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob [See More]

  • Recorder Data Format: Strip
  • Channels: 3
  • Number of Plots: 3
  • DC Voltage: 1mV - 50V
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Hybrid Chart Recorder, 250 mm (10") -- RD5100
from OMEGA Engineering, Inc.

RD5100 series chart recorders are 250 mm (10") hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1 second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC... [See More]

  • Channels: 1
  • DC Voltage: -10 mV - 10V
  • Accuracy: 0.0500
  • Inputs: Thermocouple Input; RTD Input
Intelligent Recorder -- LE5000 Series
from CHINO Works America Inc.

LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]

  • Recorder Data Format: Strip
  • Channels: 10
  • Number of Plots: 10
  • Accuracy: 0.0500
XYT Flatbed Recorder -- LY14100II
from Linseis Inc.

XYT Recorder Din A3, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing, Rackmountable [See More]

  • Recorder Data Format: X-Y
  • User Interface: Front Panel
  • Channels: 3
  • Application: General Lab & Industrial