Application Software Included Chart Recorders
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- Recorder Data Format: Circular
- Digital I/O Channels: 4
- Channels: 4
- Accuracy: 0.1000
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- Recorder Data Format: Circular
- Channels: 4
- Number of Plots: 4
- Accuracy: 0.1000
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- Recorder Data Format: Circular
- Channels: 4
- Number of Plots: 4
- Digital I/O Channels: 2
from ABB Measurement & Analytics
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]
- Recorder Data Format: Video
- Accuracy: 0.1000
- Channels: 24
- Inputs: Thermocouple Input; RTD Input
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Recorder Data Format: Strip
- Channels: 6
- Number of Plots: 6
- Differential Channels: Yes
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- Data Acquisition: Datalogger
- Application: Vehicular; Aerospace / Military
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature and relative humidity. Data points... [See More]
- Accuracy: 3
- Humidity: 10 to 95
- Temperature: -4 to 284
- User Interface: Front Panel; Computer Programmable
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from CHINO Works America Inc.
The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Recorder Data Format: Strip
- Channels: 6
- Number of Plots: 6
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an Ethernet network or the... [See More]
- Recorder Data Format: Web Pages
- User Interface: Front Panel; Computer Programmable
- Inputs: Thermocouple Input
- Computer Connection: Ethernet
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000