Voltage Excitation Supply Chart Recorders

3 Results
Advanced Circular Chart Recorder -- C1300
from ABB Measurement & Analytics

The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]

  • Recorder Data Format: Circular
  • Digital I/O Channels: 4
  • Channels: 4
  • Accuracy: 0.1000
Circular Chart Recorder -- Commander 1900 Recorder
from ABB Measurement & Analytics

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]

  • Recorder Data Format: Circular
  • Channels: 4
  • Number of Plots: 4
  • Accuracy: 0.1000
Circular Chart Recorder -- Commander 1900 Recorder/Controller
from ABB Measurement & Analytics

The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]

  • Recorder Data Format: Circular
  • Channels: 4
  • Number of Plots: 4
  • Digital I/O Channels: 2