Differential Channels Chart Recorders
2 Results
Hybrid Recorder -- AH3000 Series
from CHINO Works America Inc.
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Recorder Data Format: Strip
- Channels: 6
- Number of Plots: 6
- Differential Channels: Yes
J-Type Thermocouple Temperature Recorder -- SRJ
from Linseis Inc.
from Linseis Inc.
Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C) [See More]
- Recorder Data Format: Strip
- Channels: 1
- Number of Plots: 2
- Differential Channels: Yes