Polyolefin (PP / PE) Paper and Paperboard Materials

10 Results
11 Mil Valeron Banner- 36in x 100ft -- VALBAN36
from LexJet Corporation

LexJet 11 Mil Valeron ® Banner material is one of the strongest banner materials available for aqueous inkjet printers. It is more durable than scrim banner material and won ’t tear, split, or deteriorate under adverse conditions. The smooth, matte surface is great for readability. [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Basis Weight: 235
  • Length: 33.33
3R DuPont™ Tyvek® SUV- 61in x 150ft -- 3RTVK61150
from LexJet Corporation

LexJet 3R DuPont Tyvek ® SUV enables you to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability... [See More]

  • Polymer Fiber: Olefin
  • Length: 50
  • Width: 61
7 Mil Ultra Photo Gloss- 36in x 200ft -- PG236200
from LexJet Corporation

LexJet 7 Mil Ultra Photo Gloss polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature vibrant photographic images with lots of detail. The tear-resistant film is more durable than paper.   Its bright-white base and glossy... [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Thickness: 7
  • Length: 66.67
7 Mil Ultra Photo Satin w/ PSA- 36in x 100ft -- SAPS236100
from LexJet Corporation

LexJet 7 Mil Ultra Photo Satin with PSA is a cost-effective alternative to using photo papers to produce mounted graphics. Because it is a polypropylene film, it doesn ’t tear or split like paper can. Yet its bright-white base and satin surface excels in reproducing natural, life-like... [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Thickness: 6.5
  • Length: 33.33
7 Mil Ultra Photo Satin- 36in x 200ft -- PS236200
from LexJet Corporation

LexJet 7-mil Ultra Photo Satin polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays. The tear-resistant film is more durable than paper. Its bright-white base and satin-finished surface are especially well-suited for reproducing... [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Thickness: 7.5
  • Length: 66.67
Polypropylene- 36in x 75ft -- Q1903A
from LexJet Corporation

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When... [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Basis Weight: 130
  • Length: 25
Polypropylene- 42in x 75ft -- Q1904A
from LexJet Corporation

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When... [See More]

  • Polymer Fiber: Olefin
  • Width: 42
  • Basis Weight: 130
  • Length: 25
Polypropylene- 54in x 75ft -- Q1906A
from LexJet Corporation

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When... [See More]

  • Polymer Fiber: Olefin
  • Width: 54
  • Basis Weight: 130
  • Length: 25
TOUGHcoat 3R DuPont Tyvek 24in x 100ft -- AQTVK24
from LexJet Corporation

With LexJet TOUGHcoat ™ 3R DuPont ™ Tyvek ®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer... [See More]

  • Polymer Fiber: Olefin
  • Width: 24
  • Thickness: 11
  • Length: 33.33
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft -- 220061-00
from LexJet Corporation

This versatile product produces deeply saturated, long-lasting prints when created with HP ®, Encad and Epson ® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment... [See More]

  • Polymer Fiber: Olefin
  • Width: 36
  • Thickness: 8
  • Length: 33.33