Calendered / Glazed Paper and Paperboard Materials

3 Results
NOMEX® 414 Paper
from DuPont™ Nomex® Energy Solutions

Type 414 is electrically and thermally similar to Nomex ® Type 410 but is processed to produce a strong but more flexible and conformable sheet with an open surface. Produced in thicknesses from 0.09 to 0.38 mm (3.4 to 15 mil), with specific gravities from 0.9 to 1.0, it is designed for use as... [See More]

  • Secondary Process: Calendered / Glazed; Sheeted Stock
  • Markets: Electrical
  • Paper and Paperboard: Electrical Insulation / Separators
  • Basis Weight: 83 to 398
Nomex® Crepe Paper -- Type 2 mil Type 410
from DuPont Protection Technologies

Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220 °C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by... [See More]

  • Secondary Process: Calendered / Glazed; Folded / Corrugated
  • Markets: Automotive / Transportation; Electrical
  • Paper and Paperboard: Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
  • Use Temperature: 428
Nomex® Paper -- Type 414
from DuPont Protection Technologies

Type 414 is electrically and thermally similar to Nomex ® Type 410 but is processed to produce a strong but more flexible and conformable sheet with an open surface. Produced in thicknesses from 0.09 to 0.38 mm (3.4 to 15 mil), with specific gravities from 0.9 to 1.0, it is designed for use as... [See More]

  • Secondary Process: Calendered / Glazed; Sheeted Stock
  • Markets: Electrical
  • Paper and Paperboard: Electrical Insulation / Separators
  • Basis Weight: 83 to 398