Sheeted Stock Paper and Paperboard Materials
from DuPont™ Nomex® Energy Solutions
Type 410 is the original form of Nomex ® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators
- Basis Weight: 41 to 839
from DuPont Protection Technologies
Type 410 is the original form of Nomex ® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators
- Basis Weight: 41 to 839
from DuPont™ Nomex® Energy Solutions
Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators
- Thickness: 3 to 7
from DuPont Protection Technologies
DuPont ™ Nomex ® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators
- Basis Weight: 40.4
from DuPont™ Nomex® Energy Solutions
From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime example is the use of Nomex® paper in LCD televisions as the insulation barrier, or "firewall,"... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators
- Performance Features: ChemRes; Absorbant
from DuPont Protection Technologies
Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992... [See More]
- Secondary Process: Sheeted Stock
- Markets: Electrical
- Paper and Paperboard: Electrical Insulation / Separators; Thermal Insulation / Fireproofing
- Basis Weight: 810 to 1630