Electrical / Electronics Paper and Paperboard Materials

7 Results
NOMEX® 410 Paper
from DuPont™ Nomex® Energy Solutions

Type 410 is the original form of Nomex ® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators
  • Basis Weight: 41 to 839
Nomex® Crepe Paper -- Type 7 mil Type 411
from DuPont Protection Technologies

7 mil Type 411 is a low-density paper with a high degree of absorption. Due to the low density, this product has relatively lower dielectric strength than Type 410. Used in fluid-filled applications, however, it will have a high degree of absorption, and the fluid will provide the primary electrical... [See More]

  • Markets: Automotive / Transportation; Electrical
  • Secondary Process: Folded / Corrugated
  • Paper and Paperboard: Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
  • Thickness: 7.87 to 25.51
NOMEX® 910 Paper
from DuPont™ Nomex® Energy Solutions

Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators
  • Thickness: 3 to 7
Nomex® Paper -- Type 410
from DuPont Protection Technologies

Type 410 is the original form of Nomex ® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent dielectric strength,... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators
  • Basis Weight: 41 to 839
NOMEX® Electronic Device Insulation Paper 200 Series
from DuPont™ Nomex® Energy Solutions

From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications.  A prime example is the use of Nomex® paper in LCD televisions as the insulation barrier, or "firewall,"... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators
  • Performance Features: ChemRes; Absorbant
Nomex® Paper -- Type 926
from DuPont Protection Technologies

DuPont ™ Nomex ® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators
  • Basis Weight: 40.4
Nomex® Pressboard -- Type 992
from DuPont Protection Technologies

Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992... [See More]

  • Markets: Electrical
  • Secondary Process: Sheeted Stock
  • Paper and Paperboard: Electrical Insulation / Separators; Thermal Insulation / Fireproofing
  • Basis Weight: 810 to 1630