Polyester Paper and Paperboard Materials
from LexJet Corporation
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont ® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are... [See More]
- Polymer Fiber: Polyester
- Width: 36
- Thickness: 10
- Length: 33.33
from LexJet Corporation
LexJet's 5.5 Mil Opaque Display Film is a polyester film with a back coating that blocks out light and provides 100% opacity. It is an economical choice for trade show and point-of-purchase graphics that will be mounted on pop-up and retractable display systems. This water-resistant film produces... [See More]
- Polymer Fiber: Polyester
- Thickness: 5.5
- Basis Weight: 180
- Width: 36
from LexJet Corporation
LexJet Clear Polyester is a 4-mil transparent, DuPont Melinex film that enables you to use your wide-format inkjet printer for specialized applications such as color separations, oversized negatives, or POP displays that will be mounted to clear Plexiglas. This film is optimized for dye inks but... [See More]
- Polymer Fiber: Polyester
- Width: 24
- Thickness: 4
- Length: 25
from LexJet Corporation
LexJet's premium CoolerTag Poly Shelf Strips add a new dimension to P.O.P. displays. These new polyester-based strips, gloss on one side and matte on the other, are designed to create a professional, finished look, and are available in different widths. [See More]
- Polymer Fiber: Polyester
- Width: 8.5
- Thickness: 7
- Length: 0.3056
from LexJet Corporation
LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed for inside or outside viewing. The inkjet coating is engineered for pigmented and dye based aqueous inks. [See More]
- Polymer Fiber: Polyester
- Width: 17
- Thickness: 2
- Length: 25
from LexJet Corporation
JetFlex ® FL Gloss is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable, JetFlex FL prints vibrantly and consistently and is tear and fade resistant. In widths 98 ”... [See More]
- Polymer Fiber: Polyester
- Width: 38
- Basis Weight: 441
- Length: 54.67
from LexJet Corporation
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both... [See More]
- Polymer Fiber: Polyester
- Width: 38
- Basis Weight: 610
- Length: 54.67
from LexJet Corporation
LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m ² and measuring 12 mils thick, this bright-white fabric produces brilliant colors and provides the... [See More]
- Polymer Fiber: Polyester
- Thickness: 12
- Basis Weight: 250
- Width: 36
from LexJet Corporation
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks. [See More]
- Polymer Fiber: Polyester
- Thickness: 10.63
- Basis Weight: 125
- Width: 17
from LexJet Corporation
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks. [See More]
- Polymer Fiber: Polyester
- Thickness: 10.63
- Basis Weight: 125
- Width: 42
from LexJet Corporation
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a... [See More]
- Polymer Fiber: Polyester
- Width: 11
- Thickness: 10
- Length: 0.4722
from LexJet Corporation
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through... [See More]
- Polymer Fiber: Polyester
- Width: 126
- Basis Weight: 271
- Length: 54.67
from LexJet Corporation
SuperPrint ® Economy FL is an 8 oz. front-lit material ideal for short-term event banners due to its low cost and light weight composition. SuperPrint Economy is available in a gloss and matte finish and is compatible with solvent and UV inks. This product comes in widths ranging from 30" -... [See More]
- Polymer Fiber: Polyester
- Width: 38
- Basis Weight: 281
- Length: 54.67
from LexJet Corporation
SuperPrint ® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile... [See More]
- Polymer Fiber: Polyester
- Width: 126
- Basis Weight: 441
- Length: 54.67
from LexJet Corporation
LexJet TOUGHcoat ™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option for printing higher runs of photo-intensive banners that will be exposed to the... [See More]
- Polymer Fiber: Polyester; Other Polymer Fiber; Tear-resistant polyester fabric embedded between two white vinyl layers
- Thickness: 16
- Basis Weight: 450
- Width: 24
from LexJet Corporation
Ultraflex Ultima Supreme FL (15 oz) is one of the strongest, smoothest, most versatile front-lit banner materials in the market. Perfect for billboard, banner, and truck-side applications, Ultima Supreme FL is designed to hang straight with little curling when on a free-hanging banner. Tear and fade... [See More]
- Polymer Fiber: Polyester
- Width: 63
- Basis Weight: 508
- Length: 54.67
from LexJet Corporation
UltraBanner ® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner ® FL is a great economical banner choice for UV, solvent, latex or screen-printing. [See More]
- Polymer Fiber: Polyester
- Width: 30
- Basis Weight: 339
- Length: 54.67
from LexJet Corporation
UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology which produces flawless and high quality images when illuminated from the back. UltraCanvas Backlit... [See More]
- Polymer Fiber: Polyester
- Width: 98
- Basis Weight: 271
- Length: 54.67
from LexJet Corporation
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term... [See More]
- Polymer Fiber: Polyester
- Width: 122
- Basis Weight: 280
- Length: 54.67
from LexJet Corporation
Ultraflex Ultralon ® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications. [See More]
- Polymer Fiber: Polyester
- Width: 42
- Basis Weight: 678
- Length: 54.67
from LexJet Corporation
3P Value Canvas is a 100% woven polyester canvas designed for sublimation and UV curable ink. [See More]
- Polymer Fiber: Polyester
- Thickness: 27.56
- Basis Weight: 360
- Width: 60