Chemical Process Paper and Paperboard Materials

7 Results
Microglass Filtration Media - LyPore® -- 9003
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Markets: Chemical
  • Basis Weight: 87
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 21
Microglass Filtration Media - LyPore® -- 9010
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Markets: Chemical
  • Basis Weight: 66
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 27
Microglass Filtration Media - LyPore® -- 9106-R
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Markets: Chemical
  • Basis Weight: 62
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 22
Microglass Filtration Media - LyPore® -- 9221
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Markets: Chemical
  • Basis Weight: 80
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 16
Microglass Filtration Media - LyPore® -- 9254
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Markets: Chemical
  • Basis Weight: 63
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 14
Microglass Filtration Media - LyPore® XL -- 9251-D
from Lydall Performance Materials - Life Sciences

The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute... [See More]

  • Markets: Chemical
  • Basis Weight: 82
  • Paper and Paperboard: Filtration / Separation Media
  • Thickness: 20
Synthetic Liquid Filtration Media - LyPore® MB -- 9028
from Lydall Performance Materials - Life Sciences

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Markets: Chemical
  • Basis Weight: 52
  • Paper and Paperboard: Filtration / Separation Media
  • Resistivity: 0.2300