Aerospace Paper and Paperboard Materials
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 10VSVHT-P Single-sided Paper with Natural Latex Adhesive. PROTEX 10VSVHT-P is a high tack, 10 mil latex saturated paper used to protect glass and acrylic windows, canopies and windshields, as well as bare metals and painted surfaces. The paper is vinyl coated on one... [See More]
- Markets: Aerospace
- Width: 36
- Paper and Paperboard: Saturating / Saturated Base
- Length: 60
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 10v Single-sided Paper with Natural Latex Adhesive. PROTEX 10v Protective Paper is a 10 mil latex saturated paper, which has a vinyl coating on one side to increase its abrasion resistance. It can be used in the protection of acrylic and polycarbonate windows,... [See More]
- Markets: Aerospace
- Width: 36 to 48
- Paper and Paperboard: Saturating / Saturated Base
- Length: 60
from Can-Do National Tape
Protective Paper. Mask-Off PROTEX 20vs Single-sided Paper with Natural Latex Adhesive. PROTEX 20vs is a 20 mil latex saturated paper used to protect acrylic windows, canopies and windshields, as well as bare metals and painted surfaces. The paper is vinyl coated on one side and will withstand more... [See More]
- Markets: Aerospace
- Width: 36 to 48
- Paper and Paperboard: Saturating / Saturated Base
- Length: 60