Aerospace Anaerobic Adhesives and Anaerobic Sealants

2 Results
Formulations - Curing Method - Anaerobic Adhesives - CM8005PT -- CM8005PT
from Hernon Manufacturing, Inc.

CM8005 is a single-component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, CM8005 provides a thin, flexible, solvent and temperature resistant seal. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
Primers, Activators, Accelerators, Cleaners for Adhesives -- LOCTITE Klean 'N Prime Anaerobic Activator (Automotive Aftermarket Only)
from Henkel Corporation - Industrial

Loctite ® Klean 'N Prime ™ Anaerobic Activator is a solvent based primer that features very long on-part life. Use to speed the cure of all Loctite anaerobic products and ensure proper cure on inactive metals. Ideal for cure conditions below room temperature. Typical Applications: All nut... [See More]

  • Industry: Aerospace; Automotive