Military / Government (MIL-SPEC / GG) Anaerobic Adhesives and Anaerobic Sealants

3 Results
Formulations - Curing Method - Anaerobic Adhesives - CM8005PT -- CM8005PT
from Hernon Manufacturing, Inc.

CM8005 is a single-component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, CM8005 provides a thin, flexible, solvent and temperature resistant seal. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
Primers, Activators, Accelerators, Cleaners for Adhesives -- LOCTITE SF 7649
from Henkel Corporation - Industrial

Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE ® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint strength. It is especially recommended for applications with passive metals or... [See More]

  • Industry: Military
  • Viscosity: 2
  • Chemical System: Acrylic
Threadlockers -- LOCTITE 087 (Letter Grade AV)
from Henkel Corporation - Industrial

Anaerobic dimethacrylate ester acrylic threadlocker used to lock and seal large coarse threaded nuts, bolts and studs in a variety of applications. LOCTITE ® 087 (Letter Grade AV) is a red, fluorescent, anaerobic dimethacrylate ester acrylic threadlocker used to lock and seal large coarse... [See More]

  • Industry: Military