Plastic Anaerobic Adhesives and Anaerobic Sealants

4 Results
Henkel Loctite 592 Thread Sealant Off-White 1 L Jar -- 209762 [209762 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 592 Thread Sealant is a high viscosity, medium strength thread sealing adhesive that prevents galling on pipe threads and fittings. It is typically used in applications that require temperatures up to 204 °C and is not recommended for use on plastic piping. 1 L Jar. [See More]

  • Substrate Compatibility: Plastic
  • Thermal Conductivity: 0.1000
  • Viscosity: 200000 to 500000
Boltlocker
from DME Company

ANAEROBICS Boltlocker. Anaerobic Threadlockers are single component liquids which chemically cure & harden in the absence of air. Locks & seals metal threaded assemblies in a wide range of applications. Provides a positive seal that resists most fluids. Prevents nuts, bolts and other... [See More]

  • Substrate Compatibility: Plastic; Dissimilar Substrates
  • Viscosity: 15 to 1400
  • Industry: Tooling
  • Use Temperature: -65 to 350
Threadlockers -- Vibra-Tite®
from ND Industries, Inc.

Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for... [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Use Temperature: -65 to 450
  • Industry: Construction
Light Cure Cyanoacrylate Instant Adhesive -- KU3064
from Chemence Inc.

Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]

  • Substrate Compatibility: Plastic
  • Industry: Electronics; Sanitary; OEM or Industrial; Printing, Medical use and General Industrial Assembly
  • Chemical System: Cyanoacrylate
  • Viscosity: 10 to 30