Electrical Power / HV Anaerobic Adhesives and Anaerobic Sealants

2 Results
Formulations - Curing Method - Anaerobic Adhesives - CM8005PT -- CM8005PT
from Hernon Manufacturing, Inc.

CM8005 is a single-component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, CM8005 provides a thin, flexible, solvent and temperature resistant seal. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
Henkel Loctite DRI 2045™Anaerobic Threadlocker 20 lb Kit -- 444376 [444376 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Dri 2045 ™ Methacrylate Adhesive is a two component, medium to high strength, pre-applied threadlocker designed to meet automotive specification requirements with good substrate compatibility. It is formulated for use on passivated and plain metal surfaces. It is designed to act... [See More]

  • Industry: Electric Power
  • Viscosity: 600 to 5000