Epoxy (EP) Anaerobic Adhesives and Anaerobic Sealants

2 Results
High temperature anaerobic adhesive -- 10-3014R
from Epoxies Etc...

10-3014 is a low viscosity, single part anaerobic securing compound. 10-3014 is engineered for fitting and securing cylindrical metal assemblies. Fixturing usually takes place in 15 minutes. APPLICATIONS: 10-3014 is ideal for securing all types of bearings, shafts, cylindrical parts, and other types... [See More]

  • Chemical System: Epoxy
  • Industry: OEM or Industrial
  • Substrate Compatibility: Metal
  • Viscosity: 400 to 800
3300 Series Electro-Conductive Resins -- TB3331D
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Chemical System: Epoxy
  • Industry: Automotive; Electronics
  • Substrate Compatibility: Rubber or Elastomer
  • Viscosity: 25000