Metal Anaerobic Adhesives and Anaerobic Sealants

41 Results
HB Fuller Cyberbond Titan 7565 Anaerobic Pipe Sealant Off-White 250 mL Tube -- 7565 250ML [15006974 from H. B. Fuller Company]
from Ellsworth Adhesives

HB Fuller Cyberbond Titan 7565 is a one component, anaerobic pipe sealant with PTFE, that is used for locking and sealing metal pipes and fittings. It provides low pressure sealing on tapered pipe threads. 250 mL Tube. [See More]

  • Substrate Compatibility: Metal
  • Gap Fill: 0.0250
  • Viscosity: 175000 to 350000
Henkel Loctite 089 Threadlocker Anaerobic Adhesive Green 50 mL Bottle -- 195900 [195900 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 089 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of applications. This product complies to MIL-S-22473. 50 mL Bottle. [See More]

  • Substrate Compatibility: Metal
  • Thermal Conductivity: 0.1000
  • Viscosity: 10 to 25
Henkel Loctite 243 Threadlocker Anaerobic Adhesive Blue 0.5 mL Capsule -- 1330255 [1330255 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 0.5 mL Capsule. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 1300 to 3000
Henkel Loctite 243 Threadlocker Anaerobic Adhesive Blue 1 L Bottle -- 1330333 [1330333 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 1 L Bottle. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 1300 to 3000
Henkel Loctite 243 Threadlocker Anaerobic Adhesive Blue 10 mL Bottle -- 1329837 [1329837 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 10 mL Bottle. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 1300 to 3000
Henkel Loctite 243 Threadlocker Anaerobic Adhesive Blue 250 mL Bottle -- 1329505 [1329505 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It offers high temperature performance and oil tolerance. 250 mL Bottle. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 1300 to 3000
Henkel Loctite 290 Threadlocker Wicking Grade Green 250 mL Bottle -- 135393 [135393 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and powdered metal parts. This product complies to MIL-S-46163. 250 mL Bottle. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 20 to 55
Henkel Loctite 510 Gasket Eliminator Pink 50 mL Tube -- 135474 [135474 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 510 Gasket Eliminator is a medium strength, high viscosity anaerobic sealant with good heat and chemical resistance. It when confined in the absence of air between close fitting metal surfaces. 50 mL Tube. [See More]

  • Substrate Compatibility: Metal
  • Thermal Conductivity: 0.1000
  • Viscosity: 40000
  • Tensile (Break): 1085
Henkel Loctite 515 Gasket Eliminator Flange Sealant Purple 50 mL Tube -- 135479 [135479 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 515 Gasket Eliminator is a high viscosity, flexible sealant for use on rigid machined flanges. It provides resistance to low pressures immediately after assembly of flanges. 50 mL Tube. [See More]

  • Substrate Compatibility: Metal
  • Thermal Conductivity: 0.1000
  • Viscosity: 150000
  • Tensile (Break): 2030
Henkel Loctite 518 Gasket Eliminator Sealant Red 300 mL Cartridge -- 2096061 [2096061 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 518 Gasket Eliminator is a thixotropic, medium strength anaerobic sealant that forms a flexible, solvent resistant seal that will not tear or decay. It is used as a form-in-place gasket on rigid flanged connections. 300 mL Cartridge. [See More]

  • Substrate Compatibility: Metal
  • Gap Fill: 0.0098
  • Viscosity: 500000
  • Thermal Conductivity: 0.1000
Henkel Loctite 518 Gasket Eliminator Sealant Red 50 mL Tube -- 2096064 [2096064 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 518 Gasket Eliminator is a thixotropic, medium strength anaerobic sealant that forms a flexible, solvent resistant seal that will not tear or decay. It is used as a form-in-place gasket on rigid flanged connections. 50 mL Tube. [See More]

  • Substrate Compatibility: Metal
  • Gap Fill: 0.0098
  • Viscosity: 500000
  • Thermal Conductivity: 0.1000
Henkel Loctite 542 Anaerobic Thread Sealant Brown 50 mL Bottle -- 237051 [237051 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 542 is a one component acrylic sealant that is designed for the locking and sealing of metal pipes and fittings. The thixotropic nature reduces the migration of liquid product after application to the substrate. 50 mL Bottle. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 400 to 2750
High temperature anaerobic adhesive -- 10-3014R
from Epoxies Etc...

10-3014 is a low viscosity, single part anaerobic securing compound. 10-3014 is engineered for fitting and securing cylindrical metal assemblies. Fixturing usually takes place in 15 minutes. APPLICATIONS: 10-3014 is ideal for securing all types of bearings, shafts, cylindrical parts, and other types... [See More]

  • Substrate Compatibility: Metal
  • Industry: OEM or Industrial
  • Chemical System: Epoxy
  • Viscosity: 400 to 800
Anaerobic Thread Locker -- KT722
from Chemence Inc.

Krylex KT722 is a high strength, high viscosity, high service temperature, anaerobic thread locker. KT722 cures when confined in the absence of air between close-fitting metal surfaces. KT722 is formulated to lock all metric and imperial nuts and bolts, preventing vibration loosening and leakage... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction; OEM or Industrial
  • Chemical System: Dimethacrylate
  • Viscosity: 15000 to 30000
Pipe Thread Sealant with PTFE
from DME Company

Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65 ˚F To +350 ˚F. Allows Final Adjustments Up To 24 Hours After Application. Use For Hydraulics, Pneumatics, Process Piping or Steam. Locks And Seals... [See More]

  • Substrate Compatibility: Metal; Dissimilar Substrates
  • Industry: Tooling
  • Chemical System: PTFE
  • Use Temperature: -65 to 350
Anaerobic Industrial Threadlocker -- INSTAbond® 401
from ACCRAbond, Inc.

Green very high strength threadlocking compound. Certified to ASTM D 5363-03 AN0111 & Mil-S-22473 Grade AA. Replaces Loctite 089. Federal National Stock Numbers: 8030-00-081-2341, 8030-00-081-2340, 8030-01-013-9305 [See More]

  • Substrate Compatibility: Metal
  • Viscosity: 10 to 25
Liquid Gasket Makers -- Vibra-Tite®
from ND Industries, Inc.

Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges. Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Chemical System: Silicone
  • Use Temperature: -65 to 350
Dripstop® Sealant -- Grade 920
from Hi-Tech Seals, Inc.

HERNON ® ’s line of Dripstop ® sealants for plumbing, refrigeration and hydraulics are engineered with many advantages over conventional pipe dopes. These materials harden without shrinkage in the joints creating a tough, insoluble, vibration proof seal that will not leak even if... [See More]

  • Substrate Compatibility: Metal
  • Industry: OEM or Industrial; Plumbing
  • Chemical System: Acrylic
  • Viscosity: 350000
1300 Series Anaerobic Adhesives -- TB1303
from ThreeBond International, Inc.

Anaerobic Adhesives are acrylic liquid gasket adhesives that cure upon exposure to metal and removal of oxygen supply. They are typically used for the bonding and sealing of screws (threadlocks) and other interlocking parts. Upon full curing, within 24 hours, they become heat resistant. Many... [See More]

  • Substrate Compatibility: Metal; Rubber or Elastomer
  • Viscosity: 150
  • Industry: Automotive
AST-SEAL™ HD - 14 l -- 22110
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
Flexible Sealants -- LOCTITE 518
from Henkel Corporation - Industrial

Medium-strength, general purpose gasketing product - excellent contamination tolerance. Ideal for use on casted iron, steel and aluminum flanges. LOCTITE ® 518 cures when confined in the absence of air between close-fitting metal surfaces. It is an anaerobic gasketing material designed for use... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: 65 to 300
  • Gap Fill: 0.0120
High Temperature Gasket Maker -- KG105
from Chemence Inc.

KG105 is a single component, thixotropic, low-medium strength, high temperature anaerobic gasket compound. KG105 cures rapidly when confined in the absence of air on close-fitting metal surfaces. KG105 will give an almost instant low-pressure seal (up to 0.5 Bar after 20 mins.) to allow on-line... [See More]

  • Substrate Compatibility: Metal
  • Industry: Automotive; Construction; OEM or Industrial
  • Chemical System: Dimethacrylate
  • Viscosity: 250000 to 600000
Retaining Compounds -- Vibra-Tite®
from ND Industries, Inc.

Vibra-Tite anaerobic retaining compounds are designed to increase shear strength on non-threaded cylindrical metal assemblies. The liquid anaerobic material fills the voids between close-fitting metal parts and cures to a toughened thermoset-plastic which creates a solid one piece assembly. [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 400
  • Industry: Construction
Nuts N' Bolts® Adhesive -- Grade 420
from Hi-Tech Seals, Inc.

The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]

  • Substrate Compatibility: Metal
  • Industry: Automotive; OEM or Industrial
  • Chemical System: Acrylic
  • Viscosity: 1000 to 5000
AST-SEAL™ HD - 20 ml -- 22150
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
Industrial Sealants -- LOCTITE 510
from Henkel Corporation - Industrial

Gasketing Product- high temperature and chemical resistance. Ideal for use on rigid flanges. LOCTITE ® 510 is a high temperature resistant anaerobic sealant which cures when confined in the absence of air between close-fitting metal surfaces. Typical applications include sealing rigid flange... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: 65 to 400
  • Gap Fill: 0.0100
Threadlockers -- Vibra-Tite®
from ND Industries, Inc.

Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for... [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Use Temperature: -65 to 450
  • Industry: Construction
AST-SEAL™ HD - 350 ml -- 22154
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
Thread Sealants -- LOCTITE 561
from Henkel Corporation - Industrial

White sealant, ideal toolbox product for all metal fittings that won ’t spill or leak. NSF approved. LOCTITE ® 561 is an white, semi-solid methacrylate thread sealant stick, an ideal toolbox product for maintenance and repair that won ’t spill or leak. Fast, reliable curing on... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: 65 to 300
Threadsealants -- Vibra-Tite®
from ND Industries, Inc.

Vibra-Tite anaerobic thread sealants secure metal pipes and fittings by filling the space between threaded metal parts. Thread sealants prevent leakage caused by tape shredding, vibration loosening, solvent evaporation, and damaged threads. Vibra-Tite products are designed for both low and high... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 500
  • Industry: Construction
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 250 mL -- 22152
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
Thread Sealants -- LOCTITE 5671
from Henkel Corporation - Industrial

Dimethacrylate ester acrylic thread sealant which is recommended for industrial applications in many industries. LOCTITE ® 5671 is an off-white to tan colored, waxy consistency, fluorescent dimethacrylate ester acrylic thread sealant. It is recommended for industrial applications in the... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: 65 to 300
  • Chemical System: Acrylic
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 50 mL -- 22151
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
Threadlockers -- LOCTITE 263
from Henkel Corporation - Industrial

Dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. LOCTITE ® 263 is a red, dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. [See More]

  • Substrate Compatibility: Metal
  • Viscosity: ? to 600
  • Chemical System: Acrylic
  • Use Temperature: 65 to 360
AST-SEAL™ HD Stainless Steel Pipe Sealant w/PTFE - 750 mL -- 22153
from Anti-Seize Technology

AST-SEAL ™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65 ° to 400 °F (-54 ° to 204 °C) continuous, 500 °F (260 °C) intermittent. UL... [See More]

  • Substrate Compatibility: Metal
  • Industry: Construction
  • Features: Non-corrosive
  • Use Temperature: -65 to 400
AST-SEAL™ HYD - 10 mL -- 22541
from Anti-Seize Technology

AST-SEAL ™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction
AST-SEAL™ HYD - 250mL -- 22543
from Anti-Seize Technology

AST-SEAL ™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction
AST-SEAL™ HYD - 50 mL -- 22542
from Anti-Seize Technology

AST-SEAL ™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction
AST-SEAL™ P/H - 10 mL -- 22544
from Anti-Seize Technology

AST-SEAL ™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL ™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction
AST-SEAL™ P/H - 250 mL -- 22546
from Anti-Seize Technology

AST-SEAL ™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL ™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction
AST-SEAL™ P/H - 50 mL -- 22545
from Anti-Seize Technology

AST-SEAL ™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL ™ HYD for overhead or inside machinery applications. Not for oxygen use. Features and Benefits: Non-shredding, non-contaminating. Made for... [See More]

  • Substrate Compatibility: Metal
  • Use Temperature: -65 to 300
  • Industry: Construction