Specialty / Other Display Filters and Films

5 Results
F-CLEAN® Greenhouse ETFE Film
from AGC Chemicals Americas, Inc.

A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]

  • Enhancement / Features: Hard Coat / Thin Film; Transparent
  • Thickness: 0.0012 to 0.0039
  • Materials: ETFE; Plastic / Polymer
Zebra TC53 & TC58 Tempered Glass Protector by AGOZ -- TMP-ZBR-53_ZBR-GBSC
from AgozTech LLC

Tempered glass screen protector for Zebra TC53- and TC58-series mobile computers used in warehouse, healthcare, logistics, retail, and field operations. The device-specific protective layer helps reduce scratches and display wear while maintaining touchscreen functionality. Compatible with Zebra... [See More]

  • Enhancement / Features: Abrasion / Scratch Resistant; Transparent
  • Materials: Tempered Glass
Zebra TC73 & TC78 Tempered Glass Protector by AGOZ -- TMP-ZBR-73_ZBR-GBSC
from AgozTech LLC

Tempered glass screen protector for Zebra TC73 and TC78 mobile computers used in warehouse, logistics, retail, healthcare, and field mobility programs. The precision-cut protective layer helps reduce display scratches and routine surface wear while maintaining touchscreen access and screen... [See More]

  • Enhancement / Features: Abrasion / Scratch Resistant; Transparent
  • Materials: Tempered Glass
Custom Glass Cover Lens
from New Vision Display

Cover Lens Designs Specific to Your Application. In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning ® Gorilla ® Glass for cover lens applications. Our fully-equipped glass factories in... [See More]

  • Enhancement / Features: Abrasion / Scratch Resistant; Anti-Reflection / Anti-Glare
  • Thickness: 0.0157 to 0.2362
  • Materials: Corning® Gorilla® Glass
  • Width: 15.7
Custom Glass Screen Protector
from New Vision Display

Serving Private Label Brands, Retailers, and Distributors. Consumers and businesses that rely on electronic devices can put them through a lot of abuse. To prevent scratches and damage of the device screen, consumers buy screen protectors to protect their investment. If you ’re in the business... [See More]

  • Enhancement / Features: Abrasion / Scratch Resistant; Anti-Reflection / Anti-Glare; Privacy Filter
  • Thickness: 0.0083 to 0.0157
  • Materials: Tempered Glass