Hard Coat / Thin Film Display Filters and Films
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Enhancement / Features: Hard Coat / Thin Film; Transparent
- Thickness: 0.0012 to 0.0039
- Materials: ETFE; Plastic / Polymer
from Boyd
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these... [See More]
- Enhancement / Features: Dielectric / Insulating; Anti-static / ESD Control; EMI / RFI Shielding; Moisture / Vapor Barrier; Hard Coat / Thin Film; Thermally Insulating; Transparent
- Materials: Acrylic / Acrylate; PET / Polyester
from Abrisa Technologies
BlackLite ® filters are all dielectric thin films on borosilicate glass and offer some additional features over MUG-2. The transmitted efficiency is superior, which is critical in areas such as forensics, fluorescence and inspection. Because this is a coated filter, rather than a filter glass,... [See More]
- Enhancement / Features: Hard Coat / Thin Film
- Thickness: 0.1250
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain offers unique coatings designed specifically to enhance the abrasion resistance of plastic films. These coatings also provide excellent chemical and solvent resistance. For long lasting appearance and performance Saint-Gobain Abrasion resistant coatings will work for you. [See More]
- Enhancement / Features: Hard Coat / Thin Film
- Materials: PET / Polyester