Transparent Display Filters and Films
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Enhancement / Features: Hard Coat / Thin Film; Transparent
- Thickness: 0.0012 to 0.0039
- Materials: ETFE; Plastic / Polymer
from AgozTech LLC
Tempered glass screen protector for Zebra TC53- and TC58-series mobile computers used in warehouse, healthcare, logistics, retail, and field operations. The device-specific protective layer helps reduce scratches and display wear while maintaining touchscreen functionality. Compatible with Zebra... [See More]
- Enhancement / Features: Abrasion / Scratch Resistant; Transparent
- Materials: Tempered Glass
from AgozTech LLC
Tempered glass screen protector for Zebra TC73 and TC78 mobile computers used in warehouse, logistics, retail, healthcare, and field mobility programs. The precision-cut protective layer helps reduce display scratches and routine surface wear while maintaining touchscreen access and screen... [See More]
- Enhancement / Features: Abrasion / Scratch Resistant; Transparent
- Materials: Tempered Glass
from Toray Industries (America), Inc.
By processing a vacuum-vaporized metal layer on Toray's LUMIRROR ®, TORAYFAN ® and TORELINA ® films, a number of highly functional materials can be created that are useful as films for capacitors and flat panel display parts. [See More]
- Enhancement / Features: Transparent
- Materials: PET / Polyester
from Boyd
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these... [See More]
- Enhancement / Features: Dielectric / Insulating; Anti-static / ESD Control; EMI / RFI Shielding; Moisture / Vapor Barrier; Hard Coat / Thin Film; Thermally Insulating; Transparent
- Materials: Acrylic / Acrylate; PET / Polyester
from Abrisa Technologies
The CleanVue PRO ™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow... [See More]
- Enhancement / Features: Abrasion / Scratch Resistant; Coated; Transparent; Oleophobic Coating
- Thermal Performance: 121
from Toray Industries (America), Inc.
TORETEC ™ is polyethylene type self-adhesive protective film produced by Toray Advanced Film Co., Ltd. It is used as process paper during the manufacture of optical film for liquid crystals and as film protecting the surfaces of other boards. Toray Advanced Film Co., Ltd. currently has more... [See More]
- Enhancement / Features: Transparent
- Materials: PET / Polyester