PET / Polyester Display Filters and Films
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain offers unique coatings designed specifically to enhance the abrasion resistance of plastic films. These coatings also provide excellent chemical and solvent resistance. For long lasting appearance and performance Saint-Gobain Abrasion resistant coatings will work for you. [See More]
- Materials: PET / Polyester
- Enhancement / Features: Hard Coat / Thin Film
from Toray Industries (America), Inc.
By processing a vacuum-vaporized metal layer on Toray's LUMIRROR ®, TORAYFAN ® and TORELINA ® films, a number of highly functional materials can be created that are useful as films for capacitors and flat panel display parts. [See More]
- Materials: PET / Polyester
- Enhancement / Features: Transparent
from Boyd
Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies need these... [See More]
- Materials: Acrylic / Acrylate; PET / Polyester
- Enhancement / Features: Dielectric / Insulating; Anti-static / ESD Control; EMI / RFI Shielding; Moisture / Vapor Barrier; Hard Coat / Thin Film; Thermally Insulating; Transparent
from LG Chemical of America Inc.
Touch Materials. Key material for touch panels. To make an ITO (Indium Tin Oxide) film, indium and tin are sputtered and deposited on a base film(PET or COP etc). ITO film is a key material for a touch panel. Product Classification. Category. Grade. Sheet Resistance ( Ω/ □). Thickness (... [See More]
- Materials: PET / Polyester
- Thickness: 9.06E-4 to 0.0071
- Enhancement / Features: Electrically Conductive / Anti-Static; ITO
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]
- Materials: PET / Polyester; Plastic / Polymer
- Enhancement / Features: Anti-static / ESD Control; Coated
from Toray Industries (America), Inc.
TORETEC ™ is polyethylene type self-adhesive protective film produced by Toray Advanced Film Co., Ltd. It is used as process paper during the manufacture of optical film for liquid crystals and as film protecting the surfaces of other boards. Toray Advanced Film Co., Ltd. currently has more... [See More]
- Materials: PET / Polyester
- Enhancement / Features: Transparent