Coated Display Filters and Films
from Abrisa Technologies
The CleanVue PRO ™ Series of Protective, Repelling and Oleophobic products are optical abrasion resistant coatings that repel dirt, dust, water, grease and oil to enhance display glass performance and longevity. The resulting coated surfaces are easy-to-clean and maintain, do not stain, allow... [See More]
- Enhancement / Features: Abrasion / Scratch Resistant; Coated; Transparent; Oleophobic Coating
- Thermal Performance: 121
from American Polarizers, Inc.
API's Near Infrared (IR) filters are an excellent choice for your sensor applications. Made from acrylic, our filters are specifically produced to improve signal to noise ratio in near IR applications. We offer three wavelength cutoffs to best meet our customer's requirements: 570nm, 600nm and... [See More]
- Enhancement / Features: Abrasion / Scratch Resistant (optional feature); Anti-Reflection / Anti-Glare (optional feature); Coated; Hard Coat / Thin Film (optional feature)
- Thickness: 7.87E-4 to 0.0049
- Materials: Acrylic / Acrylate; Plastic / Polymer
- Color: Rose
from Materion Corporation
Materion Barr Precision Optics & Thin Film Coatings offers filters for Raman spectroscopy applications designed and manufactured to customer requirements. Whether the need is for high performance laser bandpass filters, steep-edge laser rejection filters, or dichroic filters, Barr has optical... [See More]
- Enhancement / Features: Coated; Laser Bandpass, Steep-Edge, Dichroic
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]
- Enhancement / Features: Anti-static / ESD Control; Coated
- Materials: PET / Polyester; Plastic / Polymer
from Materion Corporation
Custom-designed Rugate notch filters are available from Materion Barr Precision Optics & Thin Film Coatings for use in a wide variety of spectroscopically-based and laser-based applications. In contrast to conventional notch filters made with dielectric-stack technology, Materion Barr Precision... [See More]
- Enhancement / Features: Dielectric / Insulating; Coated
- Thermal Performance: -200 to 200
from Materion Corporation
Materion Barr Precision Optics & Thin Film Coatings offers bandpass filters with bandwidth at Full Width Half Maximum (FWHM) selectable from Wideband to Ultra-Narrowband, manufactured to customer requirements. Where the requirement is for bandpass filters with Ultra-Narrow Bandwidth, Materion... [See More]
- Enhancement / Features: Coated; Wideband to Ultra-Narrow Bandwidth
from Materion Corporation
Ultraviolet filters from Materion Barr Precision Optics & Thin Film Coatings are designed and manufactured to customer specifications. Materion Barr Precision Optics & Thin Film Coatings supplies UV filters for use within the wavelength range of 200nm to 400nm, producing these filters using... [See More]
- Enhancement / Features: Coated