Coiled / Spiral Metal Tubes

2 Results
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Features: Coiled; Sterilizeable; Seamless
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.062 to 8.000
Coiled 316L Grade Stainless Steel Tubing -- Silcosteel®-CR Treated
from Restek

High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel ®-CR —A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric... [See More]

  • Features: Coiled
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.125 to 0.375