Brass / Bronze Metal Tubes
from DME Company
Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]
- Material: Brass / Bronze
- Outside Diameter: 0.125
- Design Units: English
- Inside Diameter: 0.069
from Bijur Delimon International
Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment ’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. [See More]
- Material: Brass / Bronze
- Outside Diameter: 0.156
- Design Units: English
- Wall Thickness: 0.025
from DME Company
Jiffy-Tite and Jiffy-Matic Coolant Bridges. Provides more compact port-to-port connections than conventional hose methods. Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way shutoff) plugs. Socket adapter marked with cut-line groove for... [See More]
- Material: Brass / Bronze
- Outside Diameter: 0.312 to 0.437
- Design Units: English
- Inside Diameter: 0.214 to 0.307