Pneumatic (Compressed Air) Metal Tubes

13 Results
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.062 to 8.000
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Outside Diameter: 0.125 to 3.000
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Outside Diameter: 0.062 to 8.000
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Design Units: English
  • Material: Stainless Steel; T304, T316
  • Outside Diameter: 0.009 to 0.258
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.125 to 1.500
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.039 to 0.984
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Outside Diameter: 0.039 to 0.984
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.062 to 8.000
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Features: Sterilizeable; Seamless
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.062 to 8.000
High Pressure Tubing -- 65TU4H-304
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the high pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the high pressure coned... [See More]

  • Application: General Purpose; Compressed Air
  • Design Units: English
  • Material: Stainless Steel; 304SS
  • Outside Diameter: 0.250
Medium Pressure Tubing -- 15TU12M-316
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the large orifice medium pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the... [See More]

  • Application: General Purpose; Compressed Air
  • Design Units: English
  • Material: Stainless Steel; 316SS
  • Outside Diameter: 0.750
Ultra High Pressure Tubing -- 152TU5U
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the ultra high pressure valve and fitting line. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the ultra high... [See More]

  • Application: General Purpose; Compressed Air
  • Design Units: English
  • Material: Stainless Steel; 316SS
  • Outside Diameter: 0.312