Food Processing / Beverage Metal Tubes

15 Results
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.062 to 8.000
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Outside Diameter: 0.125 to 3.000
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Outside Diameter: 0.062 to 8.000
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Design Units: English
  • Material: Stainless Steel; T304, T316
  • Outside Diameter: 0.009 to 0.258
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.125 to 1.500
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.039 to 0.984
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Outside Diameter: 0.039 to 0.984
Beverage Coil -- TY-F33
from TONGYU Technology Co., Ltd.

Name: Beverage Coil. Item No.: TY-F33. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.3m2. Power: 200W. Dimensions: φ120*40. Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system,... [See More]

  • Application: Food & Beverage; Refrigeration; Water; Water source heat pump,water Dispenser,water purifier,beverage cooling coils,food processing,solar energy,heat exchanger,refrigeration
  • Rated Pressure: 1160
  • Material: Stainless Steel; Stainless Steel
Metal Tubes, Sleeves or Cylinders
from Belt Technologies, Inc.

Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]

  • Application: General Purpose; Food & Beverage; High Temp; Medical / Pharmaceutical
  • Design Units: English; Metric
  • Material: Stainless Steel
  • Outside Diameter: 1.000 to 66.800
Beverage Spiral Coil
from TONGYU Technology Co., Ltd.

Name: Beverage Spiral Coil. Item No.:TY-F27. Material: Stainless Steel. Pressure:15MPa. Evaporation Area: 0.04m2. Power: 300W. Dimensions: φ70*6.5. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat... [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
  • Material: Stainless Steel; Stainless Steel
Double Copper Coil Heat Exchanger -- TY-F13
from TONGYU Technology Co., Ltd.

Name: Double Copper Coil Heat Exchanger. Item No.: TY-F13. Material: copper. Pressure: 15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
  • Material: Copper; copper
Evaporator Cold Tank Component -- TY-F14
from TONGYU Technology Co., Ltd.

Name: Evaporator Cold Tank Component. Item No.: TY-F14. Material: copper/aluminum. Pressure: 8-15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design:... [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 1160 to 2176
  • Material: Aluminum; Copper; copper/aluminum
Heat Exchange Stainless Steel Coil -- TY-F21
from TONGYU Technology Co., Ltd.

Name: Heat Exchange Stainless Steel Coil. Item No.: TY-F21. Material: Φ7 stainless steel φ6 copper tube. Pressure: 15MPa. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
  • Material: Copper; Stainless Steel; Φ7 stainless steel φ6 copper tube
Immersion Chiller -- TY-F29
from TONGYU Technology Co., Ltd.

Name: Immersion Chiller. Item No.: TY-F29. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.11m2. Power: 500W. Dimensions: 70*130*15. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 1160
  • Material: Stainless Steel; Stainless Steel
Spiral Wine Cooled Coil -- TY-F30
from TONGYU Technology Co., Ltd.

Name: Spiral Wine Cooled Coil. Item No.: TY-F30. Material: copper. Pressure:15MPa. Dimensions: 200*200*30. Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Rated Pressure: 2176
  • Material: Copper; copper