Welded Metal Tubes
from MP Metal Products
Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and... [See More]
- Features: Welded
- Shape: Round; Rectangle; Square; Oval; Specialty
- Material: Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
from Eagle Stainless Tube & Fabrication, Inc.
Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]
- Features: Sterilizeable; Seamless; Welded; Welded & Drawn
- Design Units: English
- Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
- Outside Diameter: 0.125 to 3.000
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Features: Sterilizeable; Seamless; Welded
- Design Units: English
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Outside Diameter: 0.062 to 8.000
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Features: Sterilizeable; Welded
- Design Units: English
- Material: Stainless Steel; T304, T316
- Outside Diameter: 0.009 to 0.258
from TONGYU Technology Co., Ltd.
Name: Copper Pipe Welding (D Tube+ Flate Tube). Item No.: TY-W07. Material: C1220/C2720. Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... [See More]
- Features: Welded
- Wall Thickness: 0.020
- Material: Copper; C1220/C2720
- Rated Pressure: 100
from Superlok - Mako Products
Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Coils. 304 SS, 316 SS & Alloys. Seamless & Welded. 150', 200', 300' & 500' Plus Coils. Import & Domestic [See More]
- Features: Seamless; Welded
- Design Units: English
- Material: Stainless Steel
- Shape: Round
from TONGYU Technology Co., Ltd.
Name: Switch Welding. Item No.: TY-L09. Material: C1220/C1100/C3710. Size: L325.6*W240.0*H41.0. Solder: BCu80PAg (Ag15% ). Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 150Psi to detect leak. Application: Liquid cooling, water cooling,... [See More]
- Features: Welded
- Rated Pressure: 150
- Material: Copper; C1220/C1100/C3710
- Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
from Superlok - Mako Products
Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Sticks. 304 SS, 316 SS & Alloys. Seamless & Welded. .020 through 1.20 wall. 1/8" through 2" OD. 10 or 20 Foot Sticks. Import & Domestic [See More]
- Features: Seamless; Welded
- Design Units: English
- Material: Stainless Steel
- Outside Diameter: 0.125 to 2.000
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Tube. Item No.: TY-W08. Material: C1220/C6801. Size: D9.52*T1.25*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to... [See More]
- Features: Welded
- Outside Diameter: 0.375
- Material: Copper; C1220/C6801
- Wall Thickness: 0.049