Metric Metal Tubes
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]
- Design Units: English; Metric
- Outside Diameter: 0.125 to 1.500
- Material: Stainless Steel; T304, T316, T321, T347
- Wall Thickness: 0.010 to 0.200
from RS Components, Ltd.
RS PRO MCTZP2388857 Metal Tube [See More]
- Design Units: Metric
- Inside Diameter: 0.118
- Material: Stainless Steel; Stainless steel
- Wall Thickness: 0.059
from Eagle Stainless Tube & Fabrication, Inc.
Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]
- Design Units: Metric
- Outside Diameter: 0.039 to 0.984
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Inside Diameter: 0.001 to 0.037
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]
- Design Units: Metric
- Outside Diameter: 0.039 to 0.984
- Material: Stainless Steel; Inconel 600, Monel 400; T316
- Inside Diameter: 0.001 to 0.037
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]
- Design Units: English; Metric
- Outside Diameter: 0.062 to 8.000
- Material: Stainless Steel; T304, T316, T321, T347
- Inside Diameter: 0.042 to 6.000
from Eagle Stainless Tube & Fabrication, Inc.
Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]
- Design Units: English; Metric
- Features: Sterilizeable; Seamless
- Material: Stainless Steel; T304, T316, T321, T347
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
from Eagle Stainless Tube & Fabrication, Inc.
As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]
- Design Units: English; Metric
- Outside Diameter: 0.062 to 8.000
- Material: Stainless Steel; T304, T316, T321, T347
- Inside Diameter: 0.042 to 6.000
from Restek
Restek tubing is manufactured from fine, chromatographic-grade 316 stainless steel. It is corrosion resistant, ultrasonically cleaned and passivated. We polish the tubing and promise a burr-free cut. You can use this tubing immediately —there is no need for additional treatment. [See More]
- Design Units: English; Metric
- Outside Diameter: 0.250
- Material: Stainless Steel
- Inside Diameter: 0.083 to 0.181
from New England Small Tube Corporation
In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]
- Design Units: Metric
- Outside Diameter: 0.202 to 0.204
- Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
- Inside Diameter: 0.173
from Stainless Hose Fittings, Ltd.
STAINLESS STEEL METRIC TUBING [See More]
- Design Units: Metric
- Outside Diameter: 0.236 to 1.654
- Material: Stainless Steel
- Shape: Round
from MicroGroup
Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also... [See More]
- Design Units: Metric
- Outside Diameter: 0.039 to 0.945
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Inside Diameter: 0.827
from Lube USA, Inc.
Aluminum tubing [See More]
- Design Units: Metric
- Outside Diameter: 0.157 to 0.236
- Material: Aluminum
- Inside Diameter: 0.173
from Kanthal Bethel
Extruded tubes made from Kanthal APMT and Kanthal APM iron-chromium-aluminium (FeCrAl) and nickel-chromium (NiCr) alloys for gas-heated or electrically heated furnaces. [See More]
- Design Units: Metric
- Outside Diameter: 1.024 to 10.236
- Material: NiCr Alloy, FeCrAl Alloy, Kanthal APMT
- Shape: Round
from Belt Technologies, Inc.
Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]
- Design Units: English; Metric
- Outside Diameter: 1.000 to 66.800
- Material: Stainless Steel
- Shape: Round
from MicroGroup
With its OD expressed evenly in millimeters (mm), metric tubing can generally be produced by any method of manufacture and in any drawable material. Standards cover actual dimensions and tolerances plus chemical and physical requirements. Due to its custom nature, metric tubing is sometimes limited... [See More]
- Design Units: Metric
- Outside Diameter: 0.039 to 0.945
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Inside Diameter: 0.827