Medical / Pharmaceutical Metal Tubes
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Outside Diameter: 0.062 to 8.000
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Outside Diameter: 0.062 to 8.000
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
- Design Units: English
- Material: Stainless Steel; T304, T316
- Outside Diameter: 0.009 to 0.258
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English; Metric
- Material: Stainless Steel; T304, T316, T321, T347
- Outside Diameter: 0.125 to 1.500
from Eagle Stainless Tube & Fabrication, Inc.
Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: Metric
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Outside Diameter: 0.039 to 0.984
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: Metric
- Material: Stainless Steel; Inconel 600, Monel 400; T316
- Outside Diameter: 0.039 to 0.984
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English; Metric
- Material: Stainless Steel; T304, T316, T321, T347
- Outside Diameter: 0.062 to 8.000
from Eagle Stainless Tube & Fabrication, Inc.
Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English; Metric
- Material: Stainless Steel; T304, T316, T321, T347
- Features: Sterilizeable; Seamless
from Eagle Stainless Tube & Fabrication, Inc.
As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Design Units: English; Metric
- Material: Stainless Steel; T304, T316, T321, T347
- Outside Diameter: 0.062 to 8.000
from New England Small Tube Corporation
In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]
- Application: General Purpose; Medical / Pharmaceutical
- Design Units: English
- Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
- Outside Diameter: 0.202 to 0.204
from MicroGroup
Medical Quality tubing is manufactured from T316L certified stainless steel in ID ’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin walls, "MQ" tubing is welded and mandrel drawn to approximately 1/8 - 1/2 hard... [See More]
- Application: Medical / Pharmaceutical
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.125 to 1.000
from Rhenium Alloys, Inc.
Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
- Design Units: English
- Material: Molybdenum
- Outside Diameter: 0.020 to 1.000
from Belt Technologies, Inc.
Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]
- Application: General Purpose; Food & Beverage; High Temp; Medical / Pharmaceutical
- Design Units: English; Metric
- Material: Stainless Steel
- Outside Diameter: 1.000 to 66.800
from MicroGroup
A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID ’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin wall fractional OD (Category-F). Tubing is welded and drawn to approximately 1/8 - 1/4... [See More]
- Application: Medical / Pharmaceutical
- Design Units: English
- Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Hastelloy® (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel
- Outside Diameter: 0.125 to 0.500
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
- Design Units: English
- Material: Molybdenum
- Outside Diameter: 0.020 to 1.000