Automotive Connector Wire to Wire Connectors

8 Results
Automotive Connector EMC Shielding -- 2141810-2
from TE Connectivity

Contact Features. Ferrule Material  : Steel. Product Type Features. Connector System  : Wire-to-Wire. Shielding Accessory Type  : Shield [See More]

  • Connector Type: Automotive Connector
Automotive Connectors -- 1640596 [1-1418362-3 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1-1418362-3 [See More]

  • Connector Type: Automotive Connector
  • Termination: Solder
  • Gender: Male / Plug
  • Number of Contacts: 62
Automotive Connectors -- 1001-DMW-02-V0 [DMW-02-V0 from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

CONNECTOR, WIRE TO WIRE HOUSING, 4.14MM [See More]

  • Connector Type: Automotive Connector
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Connector Type: Automotive Connector; Hospital Grade / Medical; Micro Connector and Nano Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: Thru-hole or SMT terminations
Automotive Connector EMC Shielding -- 2141810-3
from TE Connectivity

Contact Features. Ferrule Material  : Steel. Product Type Features. Connector System  : Wire-to-Wire. Shielding Accessory Type  : Shield [See More]

  • Connector Type: Automotive Connector
Micro Connectors - 2mm pitch -- CMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]

  • Connector Type: Automotive Connector; Hospital Grade / Medical; Micro Connector and Nano Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
Automotive Headers -- 1123899-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 2. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Mating Area Plating Material  : Tin (Sn). Contact Type  : Tab. Mating Tab... [See More]

  • Connector Type: Automotive Connector
  • Number of Contacts: 2
  • Termination: Through Hole - Solder
Connector/Terminal/Pin -- 225182052 [HD36-18-21PN from TE Connectivity]
from Radwell International

CONNECTOR HOUSING / AUTOMOTIVE, HD36 SERIES, BAYONET COUPLING, WIRE-TO-WIRE, 21 POSITIONS, SHELL SIZE 18, PLG / 21P / AL / N / 20 / P, SEALABLE, CABLE MOUNT / FREE-HANGING, HYBRID, FOR MALE TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Automotive Connector
  • Coupling / Adapter: Coupling / Adapter