SMA Wire to Wire Connectors
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Beryllium Copper. Body Plating Material : Nickel. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF Connector Center Contact Plating... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Straight. Body Insulation : Without. Body Material : Stainless Steel. Body Plating Finish : Passivated. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter
from TE Connectivity
Body Features. Body Angle : Right Angle. Body Insulation : Without. Body Material : Brass. Body Plating Material : Gold. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Phosphor Bronze. RF... [See More]
- Connector Type: SMA
- Number of Contacts: 1
- Coupling / Adapter: Coupling / Adapter