Type N Wire to Wire Connectors

5 Results
In-Series Adapters -- 1-1337624-0
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : With. Body Material  : Brass. Body Plating Material  : Nickel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center... [See More]

  • Connector Type: Type N
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter
In-Series Adapters -- 1-1814407-0
from TE Connectivity

Body Features. Body Angle  : Straight. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating Material  : Gold. Electrical Characteristics. Impedance (OHM)  : 50. [See More]

  • Connector Type: Type N
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter
In-Series Adapters -- 1057374-1
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : Without. Body Material  : Stainless Steel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium Copper. RF Connector Center Contact Plating... [See More]

  • Connector Type: Type N
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter
In-Series Adapters -- 1058663-1
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : Without. Body Material  : Stainless Steel. Body Plating Finish  : Passivated. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium... [See More]

  • Connector Type: Type N
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter
In-Series Adapters -- 1058668-1
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel over Copper. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Beryllium... [See More]

  • Connector Type: Type N
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter