Micro Connector and Nano Connector Wire to Wire Connectors

77 Results
MicroSpace™ 1.27mm -- 10141272-111ALF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, CTW-Female Tin AWG 22 [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Voltage Rating: 48
  • Gender: Female / Jack
  • Number of Contacts: 1
Microminiature & Nanominiature D Connectors -- 1-1589057-5
from TE Connectivity

Configuration Features. Number of Positions  : 19. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Mechanical Attachment. Connector Mounting Type  : Panel Mount. Mounting Hardware  : Without. Product Type Features. Connector & Contact Terminates To... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 19
  • Current Rating: 1.0
Cable Polarized Nano Connectors
from Omnetics Connector Corporation

The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of sockets. This configuration effectively polarizes the connector without the additional space required for guide pins. The... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Termination: Through Hole
  • Geometry: Straight
  • Current Rating: 1.0
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Connector Type: Automotive Connector; Hospital Grade / Medical; Micro Connector and Nano Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: Thru-hole or SMT terminations
MicroSpace™ 1.27mm -- 10141272-311ALF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, CTW-Female Gold AWG 22 [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Voltage Rating: 48
  • Gender: Female / Jack
  • Number of Contacts: 1
Microminiature & Nanominiature D Connectors -- 1-1589061-8
from TE Connectivity

Configuration Features. Number of Positions  : 19. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Type  : Socket. Housing Features. Centerline (Pitch)... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 19
  • Current Rating: 1.0
Micro DRP Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Micro Connectors - 2mm pitch -- CMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]

  • Connector Type: Automotive Connector; Hospital Grade / Medical; Micro Connector and Nano Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
MicroSpace™ 1.27mm -- 10142344-104KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 4 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589455-5
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Options  : Installed. Contact Type  : Pin. Housing... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 9
Micro DRS Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-105KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 5 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589457-3
from TE Connectivity

Configuration Features. Number of Positions  : 15. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Type  : Socket. Housing Features. Centerline (Pitch)... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 15
  • Current Rating: 1.0
Micro DRS Series Strip Connectors - Dual Row Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513.These rugged light weight... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Right Angle
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-106KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 6 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589472-5
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Type  : Pin. Housing Features. Centerline (Pitch)  :... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 9
  • Current Rating: 1.0
Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Single Row Micro Strip are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-107KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 7 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589472-6
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Options  : Installed. Contact Type  : Pin. Housing... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 9
Micro PSM Series Strip Connectors - Dual Row Offset Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-108KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 8 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589473-9
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Options  : Installed. Contact Type  : Pin. Housing... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 9
Micro SSB Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the integrity of the crimp joint. [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-109KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 9 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589477-2
from TE Connectivity

Configuration Features. Number of Positions  : 25. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Options  : Installed. Contact Type  : Socket. [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 25
Micro SSO Series Strip Connectors - Dual Row Offset Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-110KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 10 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589691-3
from TE Connectivity

Configuration Features. Number of Positions  : 7. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Mechanical Attachment. Connector Mounting Type  : Panel Mount. Mounting Hardware  : Without. Product Type Features. Connector & Contact Terminates To  :... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 7
  • Current Rating: 1.0
Micro-D Jumpers
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Solder Cup, Through Hole
MicroSpace™ 1.27mm -- 10142344-111KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 11 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589736-0
from TE Connectivity

Configuration Features. Number of Positions  : 15. Preloaded  : Yes. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : 635  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 15
  • Current Rating: 1.0
Micro-D Savers
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Female / Jack
  • Termination: Solder Cup, Through Hole
MicroSpace™ 1.27mm -- 10142344-112KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 12 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589777-0
from TE Connectivity

Configuration Features. Number of Positions  : 15. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Type  : Socket. Housing Features. Centerline (Pitch)... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 15
  • Current Rating: 1.0
Nano NPD Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Nano Strip connectors assemblies are crimped using proprietary semiautomated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-113KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 13 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589901-1
from TE Connectivity

Configuration Features. Number of Positions  : 37. Contact Features. Contact Base Material  : Beryllium Copper. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold. Contact Type  : Socket. Housing Features. Centerline (Pitch)... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 37
  • Current Rating: 1.0
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-114KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 14 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589948-7
from TE Connectivity

Configuration Features. Number of Positions  : 9. PCB Mount Orientation  : Vertical. Preloaded  : Yes. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 9
  • Current Rating: 1.0
Nano NSD Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Nano Strip connectors are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the integrity of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-115KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 15 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1589951-1
from TE Connectivity

Configuration Features. Number of Positions  : 51. PCB Mount Orientation  : Horizontal. Preloaded  : Yes. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Number of Contacts: 51
  • Current Rating: 1.0
Nano NSS Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Precrimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-116KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 16 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1925214-1
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 9
Nano Strip Connectors -- A79000-001
from Omnetics Connector Corporation

NPS-09-DD-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142344-308KLF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Horizontal, Header, Surface Mount, Staggered, Top latch, 8 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Termination: Surface Mount
  • Geometry: Right Angle
  • Voltage Rating: 48
Microminiature & Nanominiature D Connectors -- 1-1925215-1
from TE Connectivity

Configuration Features. Number of Positions  : 15. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 15
Polarized Nano Connectors - COTS -- A79600-001
from Omnetics Connector Corporation

Pre Wired. PZN-04-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-004LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 4 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 4
Microminiature & Nanominiature D Connectors -- 1-1925216-1
from TE Connectivity

Configuration Features. Number of Positions  : 21. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 21
Polarized Nano Connectors - COTS -- A79601-001
from Omnetics Connector Corporation

Pre Wired. PZN-04-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-005LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 5 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 5
Microminiature & Nanominiature D Connectors -- 1-1925217-1
from TE Connectivity

Configuration Features. Number of Positions  : 25. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 25
Polarized Nano Connectors - COTS -- A79605-001
from Omnetics Connector Corporation

Pre Wired. PZN-06-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-006LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 6 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 6
Microminiature & Nanominiature D Connectors -- 1-1925218-1
from TE Connectivity

Configuration Features. Number of Positions  : 31. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 31
Polarized Nano Connectors - COTS -- A79606-001
from Omnetics Connector Corporation

Pre Wired. PZN-06-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-007LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 7 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 7
Microminiature & Nanominiature D Connectors -- 1-1925219-1
from TE Connectivity

Configuration Features. Number of Positions  : 37. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 37
Polarized Nano Connectors - COTS -- A79610-001
from Omnetics Connector Corporation

Pre Wired. PZN-08-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-008LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 8 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 8
Microminiature & Nanominiature D Connectors -- 1-1925220-1
from TE Connectivity

Configuration Features. Number of Positions  : 51. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 51
Polarized Nano Connectors - COTS -- A79611-001
from Omnetics Connector Corporation

Pre Wired. PZN-08-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-009LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 9 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 9
Microminiature & Nanominiature D Connectors -- 1-1925221-1
from TE Connectivity

Configuration Features. Number of Positions  : 9. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 9
Polarized Nano Connectors - COTS -- A79615-001
from Omnetics Connector Corporation

Pre Wired. PZN-10-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
MicroSpace™ 1.27mm -- 10142348-010LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 10 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 10
Microminiature & Nanominiature D Connectors -- 1-1925222-1
from TE Connectivity

Configuration Features. Number of Positions  : 15. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 15
Strip Connector Off The Shelf - Type PreWired -- A24000-002
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
MicroSpace™ 1.27mm -- 10142348-011LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 11 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 11
Microminiature & Nanominiature D Connectors -- 1-1925223-1
from TE Connectivity

Configuration Features. Number of Positions  : 21. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 21
Strip Connector Standards - Type PreWired -- A24000-008
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight
MicroSpace™ 1.27mm -- 10142348-012LF
from Amphenol Communications Solutions

MicroSpace ™ 1.27mm, MicroSpace ™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 12 Ways [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 4.0
  • Voltage Rating: 48
  • Number of Contacts: 12
Microminiature & Nanominiature D Connectors -- 1-1925224-1
from TE Connectivity

Configuration Features. Number of Positions  : 25. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Housing Features. Centerline (Pitch)  : .64  MM   [.025  INCH  ]. Housing Material  : Aluminum. Mechanical Attachment. Connector... [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Current Rating: 1.0
  • Termination: Preterminated Flying Leads
  • Number of Contacts: 25
Strip Connector Standards - Type Surface Mount -- A24001-002
from Omnetics Connector Corporation

Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]

  • Connector Type: Micro Connector and Nano Connector
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
  • Geometry: Straight