Rectangular Connectors, Heavy Duty Wire to Wire Connectors

50 Results
Rectangular Connector Adapters -- 1604072-1
from TE Connectivity

Body Features. Material  : Copper. Plating Material  : Silver. Plating Thickness (Min)  : 1.27  MICM   [50  MICIN  ]. Dimensions. Height  : 8.49  MM   [.334  INCH  ]. Length  : 21.7  MM   [.854... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 600
  • Coupling / Adapter: Coupling / Adapter
  • Contact Size (AWG): 8
Bi-Lobe® Dual Row Jumpers -Type JU
from Omnetics Connector Corporation

Pre-Wired Dual Row Bi-Lobe ® nanos harnesses with 30 AWG and smaller stranded wire are fully manufactured by Omnetics per your specific requirements. Building these parts to order allows for maximum flexibility in wire type, size and color coding. Ultra small.025 ” (.64 mm) centerlines... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Connector Adapters -- 647840-1
from TE Connectivity

Body Features. Material  : Copper. Plating Material  : Silver. Plating Thickness (Min)  : 1.27  MICM   [50  MICIN  ]. Dimensions. Height  : 5.41  MM   [.212  INCH  ]. Length  : 11.81  MM   [.466... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 600
  • Coupling / Adapter: Coupling / Adapter
  • Contact Size (AWG): 6 to 12
Bi-Lobe® Dual Row MIL-DTL-32139 QPL
from Omnetics Connector Corporation

Pre-Wired Dual Row Bi-Lobe ® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of the... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Connector Locking -- 557640-1
from TE Connectivity

Configuration Features. Number of Positions  : 1. Industry Standards. UL Flammability Rating  : UL 94V-1. Mechanical Attachment. Connector Mounting Type  : Cable Mount (Free-Hanging). Product Type Features. Connector & Contact Retention Accessory Type  : Locking Latch... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 1
Bi-Lobe® Panel Mount Pre-Wired -Type WD
from Omnetics Connector Corporation

Omnetics ’ Dual Row Bi-Lobe ® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 016961-000
from TE Connectivity

Body Features. Shell Plating Material  : Nickel. Contact Features. Contact Current Rating (Max) (AMP)  : 5. Contact Retention Within Housing  : With. Contact Type  : Socket. Electrical Characteristics. Operating Voltage (VAC)  : 1500. Operating Voltage (VDC)... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 1500
  • Termination: Crimp
  • Current Rating: 5.0
Bi-Lobe® Single Row Jumpers -Type JU
from Omnetics Connector Corporation

Single Row Bi-Lobe ® nano harnesses are available with 30 AWG and smaller stranded wire. These multi connector assemblies are crimped using proprietary semi-automated crimping systems. Their ultra small profile, .025" (.64 mm) centerlines, makes them an excellent choice for complex wire routing... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 036654-000
from TE Connectivity

Contact Features. Contact Current Rating (Max) (AMP)  : 1.5. Contact Type  : Pin. Housing Features. Centerline (Pitch)  : 1.27  MM   [.05  INCH  ]. Housing Material  : Aluminum Alloy. Mechanical Attachment. Connector Mounting Type  :... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Current Rating: 1.5
  • Termination: Crimp
Bi-Lobe® Single Row MIL-DTL-32139 QPL
from Omnetics Connector Corporation

Pre-Wired Single Row Bi-Lobe ® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & contacts are potted in place further protecting the integrity of... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 054460-000
from TE Connectivity

Configuration Features. Number of Positions  : 20. Number of Rows  : 2. Contact Features. Contact Current Rating (Max) (AMP)  : 1.5. Contact Type  : Socket. Housing Features. Centerline (Pitch)  : 1.27  MM   [.05  INCH  ]. Housing... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Current Rating: 1.5
  • Termination: Crimp
  • Number of Contacts: 20
Cable Polarized Nano Connectors
from Omnetics Connector Corporation

The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of sockets. This configuration effectively polarizes the connector without the additional space required for guide pins. The... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Termination: Through Hole
  • Geometry: Straight
  • Current Rating: 1.0
Rectangular Wire & Cable Connectors & Housings -- 062080-000
from TE Connectivity

Contact Features. Contact Current Rating (Max) (AMP)  : 1.5. Contact Type  : Socket. Housing Features. Centerline (Pitch)  : 1.27  MM   [.05  INCH  ]. Housing Material  : Aluminum Alloy. Mechanical Attachment. Connector Mounting Type  :... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Current Rating: 1.5
  • Termination: Crimp
Micro DRP Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1241964-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Keying & Polarized Rib Location  : 1b,11b. Number of Positions  : 11. Number of Rows  : 1. Dimensions. Connector Height  : 11.5  MM   [.452  INCH  ]. Connector... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 11
Micro DRS Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318114-3
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 6. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Row-to-Row Spacing  : 3.75  MM  ... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 6
  • Termination: Crimp
Micro DRS Series Strip Connectors - Dual Row Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513.These rugged light weight... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Right Angle
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318114-4
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 8. Number of Rows  : 2. Dimensions. Row-to-Row Spacing  : 3.75  MM   [.147  INCH  ]. Housing Features. Centerline (Pitch)  : 2.5  MM... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 8
  • Termination: Crimp
Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Single Row Micro Strip are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318114-6
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 12. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Row-to-Row Spacing  : 3.75  MM  ... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 12
  • Termination: Crimp
Micro PSM Series Strip Connectors - Dual Row Offset Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318114-9
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 20. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Row-to-Row Spacing  : 3.75  MM  ... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 20
  • Termination: Crimp
Micro SSB Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the integrity of the crimp joint. [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318115-3
from TE Connectivity

Body Features. Connector & Keying Code  : X. Primary Product Color  : Black. Configuration Features. Number of Positions  : 6. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Connector Height... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 6
  • Termination: Crimp
Micro SSO Series Strip Connectors - Dual Row Offset Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318115-4
from TE Connectivity

Body Features. Connector & Keying Code  : X. Primary Product Color  : Black. Configuration Features. Number of Positions  : 8. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Connector Height... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 8
  • Termination: Crimp
Micro-D Jumpers
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Solder Cup, Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318115-6
from TE Connectivity

Body Features. Connector & Keying Code  : X. Primary Product Color  : Black. Configuration Features. Number of Positions  : 12. Number of Rows  : 2. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Connector... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 12
  • Termination: Crimp
Micro-D Savers
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Female / Jack
  • Termination: Solder Cup, Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318115-9
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 20. Number of Rows  : 2. Dimensions. Row-to-Row Spacing  : 3.75  MM   [.147  INCH  ]. Housing Features. Centerline (Pitch)  : 2.5  MM... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 20
  • Termination: Crimp
Nano NPD Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Nano Strip connectors assemblies are crimped using proprietary semiautomated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318116-3
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 3. Number of Rows  : 1. Housing Features. Centerline (Pitch)  : 2.5  MM   [.098  INCH  ]. Mechanical Attachment. Connector Mounting Type  :... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 3
  • Termination: Crimp
Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1318117-3
from TE Connectivity

Body Features. Connector & Keying Code  : X. Primary Product Color  : Black. Configuration Features. Number of Positions  : 3. Number of Rows  : 1. Contact Features. Contact Base Material  : Copper Alloy. Contact Type  : Tab. Dimensions. Connector Height... [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Number of Contacts: 3
  • Termination: Crimp
Nano NSD Series Strip Connectors - Dual Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Dual Row Nano Strip connectors are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the integrity of... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-0
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 10. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Nano NSS Series Strip Connectors - Single Row Pre Wired - Type WD
from Omnetics Connector Corporation

Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Precrimped wires... [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 11. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Nano Strip Connectors -- A79000-001
from Omnetics Connector Corporation

NPS-09-DD-GS. 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Gender: Male / Plug
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 12. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Polarized Nano Connectors - COTS -- A79600-001
from Omnetics Connector Corporation

Pre Wired. PZN-04-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-3
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 13. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Polarized Nano Connectors - COTS -- A79601-001
from Omnetics Connector Corporation

Pre Wired. PZN-04-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-4
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 14. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Polarized Nano Connectors - COTS -- A79605-001
from Omnetics Connector Corporation

Pre Wired. PZN-06-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-5
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 15. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Polarized Nano Connectors - COTS -- A79606-001
from Omnetics Connector Corporation

Pre Wired. PZN-06-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole
Rectangular Wire & Cable Connectors & Housings -- 1-1375820-6
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Number of Positions  : 16. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 7. Contact Retention Within Housing  : Without. Contact Type  : Socket. [See More]

  • Connector Type: Rectangular Connectors, Heavy Duty
  • Voltage Rating: 250
  • Termination: Crimp
  • Current Rating: 7.0
Polarized Nano Connectors - COTS -- A79610-001
from Omnetics Connector Corporation

Pre Wired. PZN-08-WD-18.0-C-32 [See More]

  • Connector Type: Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
  • Geometry: Straight
  • Coupling / Adapter: Coupling / Adapter
  • Termination: Through Hole