TNC Wire to Wire Connectors

2 Results
In-Series Adapters -- 1-619520-0
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Shape  : Vertical-Flanged Base w/Thread. Configuration Features. Connectivity Included  : No. Number of Positions  : 1. [See More]

  • Connector Type: TNC
  • Number of Contacts: 1
  • Coupling / Adapter: Coupling / Adapter
In-Series Adapters -- 414396-1
from TE Connectivity

Body Features. Body Angle  : Straight. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Contact Features. RF Connector Center Contact Material  : Beryllium Copper. RF Connector Center Contact Plating Material  : Gold. [See More]

  • Connector Type: TNC
  • Coupling / Adapter: Coupling / Adapter