USB Connector Wire to Wire Connectors
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Nickel. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.0
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Nickel. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Nickel. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Tin. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Tin. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Nickel. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold. [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Nickel. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold. [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold. Contact Mating Area Plating Material... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Material : Tin. Configuration Features. Number of Ports : 1. Number of Positions : 4. Contact Features. Contact Current Rating (Max) (AMP) : 1.5. Contact Mating Area Plating Material : Gold... [See More]
- Connector Type: USB
- Number of Contacts: 4
- Current Rating: 1.5
from TE Connectivity
Body Features. Connector Profile : Standard. Shell Plating Finish : Matte. Shell Plating Material : Nickel. Configuration Features. Number of Positions : 24. Contact Features. Contact Mating Area Plating Material : Gold (Au). Contact Mating Area Plating... [See More]
- Connector Type: USB
- Number of Contacts: 24
- Termination: Surface Mount
from TE Connectivity
Configuration Features. Number of Ports : 1. Number of Positions : 1. Contact Features. Contact Current Rating (Max) (AMP) : 1. Housing Features. Body Orientation : Straight. Industry Standards. UL Flammability Rating : UL 94V-0. Mechanical Attachment. [See More]
- Connector Type: USB
- Number of Contacts: 1
- Current Rating: 1.0
from TE Connectivity
Configuration Features. Number of Ports : 1. Number of Positions : 1. Contact Features. Contact Current Rating (Max) (AMP) : 1. Housing Features. Body Orientation : Straight. Industry Standards. UL Flammability Rating : UL 94V-0. Mechanical Attachment. [See More]
- Connector Type: USB
- Number of Contacts: 1
- Current Rating: 1.0