Abrasive / Erosive Wear Protection Sapphire Materials and Components
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
Bricks can be cut to customer specified dimensions and orientation. A ground finish is standard. All bricks are cut from HTOT's in house grown HEM sapphire. All grades are available from Optical Grade 1 to Mechanical grade. Slicing services are available to provide substrates ready for your... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
from Swiss Jewel Company
Sapphire Blades are an excellent choice for various applications. Sapphire's hardness and excellent surface finish provide a superior surface for precision work. Sapphire blades are commonly used on fiber optics for cutting and scribing. Sapphire is also a non-thrombogenic material for use in... [See More]
- Applications: Abrasion Resistant; Electrical / Electronic Ceramics; Optical Grade; Tape Cleaners, Surgical Knives
- Length: 0.5800 to 0.7350
- Shape / Form: Custom Shape
- Width / OD: 0.0860 to 0.1550
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
HTOT produces Sapphire cover for a wide range of products and applications. Sapphire cover made of Sapphire offers superior abrasion resistance, toughness, and fracture resistance compared to glass products. HTOT's cosapphire cover is produced from HTOT's HEM grown Sapphire boules to customer... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
- Thickness: 0.0197
- Width / OD: ? to 20.47
- MOR / Flexural Strength: 79770
from Swiss Jewel Company
Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]
- Applications: Abrasion Resistant; Electrical / Electronic Ceramics; Optical Grade; Pumps
- Length: 0.0950 to 2973
- Shape / Form: BarStock
- Width / OD: 0.0173 to 0.1250
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
HTOT's ingots are cored from their HEM grown boules after the boules have been sliced and graded by their technicians. The ingots are cored on A-axis using precision CNC coring machines. The ingots are then inspected for any defects and trimmed to length. The crystal axis is measured and the ingots... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
- Width / OD: 2 to 5.91
- Length: 1.57 to 7.09
from Swiss Jewel Company
A Sapphire Saddle Pin is a rod with a concave groove in the middle. This area provides a wear surface which can capture the element and keep it centralized. Saddle pins are valuable as wiring guides. Typical Saddle Pin Applications: Wire Guides [See More]
- Applications: Abrasion Resistant; Electrical / Electronic Ceramics; Wire Guides
- Length: 0.1770 to 0.1850
- Shape / Form: Custom Shape
- Width / OD: 0.0315 to 0.0502
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
HTOT has a full wafering line and can deliver wafer sustrates or completely finished wafers to the specifications outlined below. All wafers are produced from low stress high purity, LED grade HEM grown sapphire with a uniform crystalline structure, free of subgrains, bubbles and inclusions. This... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
- Thickness: 0.0169 to 0.0256
- Width / OD: 1.97
from Swiss Jewel Company
A sapphire stylus is a small pin-point components where the end radius is controlled to as small as .001". Sapphire's hardness and ability to accept a good polish provide for a very hard and smooth tip which provide and excellent point of contact, perfect for a stylus. Typical Sapphire Stylus... [See More]
- Applications: Abrasion Resistant; Electrical / Electronic Ceramics; Electronics or semiconductors; Vibration Sensors
- Length: 0.0500 to 0.0800
- Shape / Form: Custom Shape
- Width / OD: 0.0195 to 0.0270