Bar Stock Sapphire Materials and Components
2 Results
Thin Sapphire Glass Sheet
from Changchun Yutai Optics Co., Ltd.
from Changchun Yutai Optics Co., Ltd.
What is the main features and applications of Sapphire Glass?. 1. Wear-resistant, high hardness, corrosion resistance, small friction coefficient, is an ideal material for precision instrument mechanical bearings;. 2. Abrasion resistance, high hardness, corrosion resistance, and excellent light... [See More]
- Shape / Form: BarStock
Sapphire Rods
from Swiss Jewel Company
from Swiss Jewel Company
Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and lengths. OD's as small... [See More]
- Shape / Form: BarStock
- Width / OD: 0.0173 to 0.1250
- Length: 0.0950 to 2973
- Max Use Temperature: 2000