Hollow Stock / Shape Sapphire Materials and Components

2 Results
Sapphire Tube
from Chonghong Industries(Microwork)Ltd.

Sapphire tubes and Sapphire injectors for Semiconductor, offering extremely high purity and long life. replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries, these function is not possible with quartz and ceramic components. [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Tube
Sapphire Tubes
from Swiss Jewel Company

Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to almost any ID and OD. Sapphire Tubes are excellent choice for feed-through applications due to material strength. Typical Sapphire Tube... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); BarStock
  • Width / OD: 0.0493 to 0.1770
  • Length: 0.0550 to 0.2050
  • I.D.: 0.0140 to 0.1570