Refractory / High Temperature Materials Sapphire Materials and Components

3 Results
Sapphire Ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Applications: Refractory or High Temperature Insulation; Wear resistant parts or tooling
  • Max Use Temperature: 1800
  • Shape / Form: Custom Shape
  • CTE: 6.7
Sapphire Rods and Ruby Rods
from Suzhou Sujing Crystal Element Co.,Ltd

Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball [See More]

  • Applications: Refractory or High Temperature Insulation; Wear resistant parts or tooling
  • Max Use Temperature: 1800
  • Shape / Form: Rod
  • CTE: 6.7
Sapphire Window
from Suzhou Sujing Crystal Element Co.,Ltd

Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. [See More]

  • Applications: Bioceramics; Optical Grade; Refractory or High Temperature Insulation
  • Max Use Temperature: 1800
  • Shape / Form: Custom Shape
  • CTE: 6.7