Optics / Optical Grade Sapphire Materials and Components

8 Results
Sapphire Window
from Suzhou Sujing Crystal Element Co.,Ltd

Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. [See More]

  • Applications: Bioceramics; Optical Grade; Refractory or High Temperature Insulation
  • Max Use Temperature: 1800
  • Shape / Form: Custom Shape
  • CTE: 6.7
Single Crystal Sapphire
from Adamant Namiki Jewel Co., Ltd

Sapphire(a-Al2O3) is widely used in many fields from its excellent characteristics, in particular chemical resistance, thermal conductivity, hardness, transparency. Namiki grows single crystal sapphire by EFG method, featuring any desired section forms can be obtained. Variously-shaped Nano-step... [See More]

  • Applications: Optical Grade
  • Width / OD: 0.0118 to 11.81
  • Shape / Form: WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature); Rod (optional feature); Tube (optional feature); BarStock (optional feature)
  • Thickness: 3.94E-4 to 3.94
Sapphire Optics
from Access Optics

Sapphire unquestionably offers the most robust durability and greatest spectral range of any optical material short of diamond for sapphire windows. Access Optics manufactures sapphire in a countless variety configurations to address optical, mechanical and electronic applications. As is true for... [See More]

  • Applications: Electronics or semiconductors; Optical Grade; Optics
  • Performance Features: Glaze or protective coating (optional feature); Metallized or electrode film (optional feature)
Ingot
from Rubicon Technology

Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation offsets and orientation flats are available upon request. Ingots are supplied with surfaces... [See More]

  • Applications: Optical Grade
  • Width / OD: ? to 11.81
  • Length: ? to 7.87
Sapphire Bricks
from Guizhou Haotian Optoelectronics Technology Co., Ltd.

Bricks can be cut to customer specified dimensions and orientation. A ground finish is standard. All bricks are cut from HTOT's in house grown HEM sapphire. All grades are available from Optical Grade 1 to Mechanical grade. Slicing services are available to provide substrates ready for your... [See More]

  • Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
Synthetic Sapphire Lenses And Windows
from Stettler Sapphire AG

Due to its unique combination of outstanding physical properties, sapphire is perfectly suitable for a multitude of applications. Its optical characteristics combined with high temperature resistance help explain why sapphire is indispensable in laser technologies. It is equally valuable as a... [See More]

  • Applications: Optical Grade; Medical, Laser
  • Thermal Conductivity: 41.84
  • Max Use Temperature: 2200
  • CTE: 5.4 to 6.2
Sapphire Substrates, Sapphire Dummy Wafers
from Gavish, Inc.

While Gavish is NOT a provider of high volume commodity type substrates for LED ’s and SOS applications, we are a producer of custom sapphire substrates and sapphire dummy wafers oriented and finished per customer specifications. Specialty sapphire substrates for electronic applications 2 x 2... [See More]

  • Applications: Dielectric; Optical Grade
  • Length: 2
  • Shape / Form: WaferSubstrate
  • Width / OD: 2 to 7.87
Sapphire Blades
from Swiss Jewel Company

Sapphire Blades are an excellent choice for various applications. Sapphire's hardness and excellent surface finish provide a superior surface for precision work. Sapphire blades are commonly used on fiber optics for cutting and scribing. Sapphire is also a non-thrombogenic material for use in... [See More]

  • Applications: Abrasion Resistant; Electrical / Electronic Ceramics; Optical Grade; Tape Cleaners, Surgical Knives
  • Length: 0.5800 to 0.7350
  • Shape / Form: Custom Shape
  • Width / OD: 0.0860 to 0.1550