Wear Parts / Tooling Sapphire Materials and Components
from Suzhou Sujing Crystal Element Co.,Ltd
Gemstones have high hardness, wear resistance, corrosion resistance and low friction properties. They are made of artificial gemstone materials and are inlaid with non-ferrous metals and other materials as coats. [See More]
- Applications: Corrosion resistant; Wear resistant parts or tooling
- Max Use Temperature: 1800
- Shape / Form: Custom Shape
- CTE: 6.7
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
Bricks can be cut to customer specified dimensions and orientation. A ground finish is standard. All bricks are cut from HTOT's in house grown HEM sapphire. All grades are available from Optical Grade 1 to Mechanical grade. Slicing services are available to provide substrates ready for your... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
from San Jose Delta Associates, Inc.
Sapphire is diamond ground using the same general processes as any dense alumina oxide material. While it tends to chip easier than alumina, simple grinding procedure and technic can accommodate this characteristic. Due to the relatively high cost of sapphire care should be taken to remove a minimal... [See More]
- Applications: Dielectric; Wear resistant parts or tooling
- Max Use Temperature: 2000
- Shape / Form: Custom Shape
- Thermal Conductivity: 10 to 40
from Suzhou Sujing Crystal Element Co.,Ltd
Suitable for electrical measuring instrument, thermal measuring instrument, navigation and aviation instrument, water meter and other movable parts support. [See More]
- Applications: HV / Electrical; Wear resistant parts or tooling
- Max Use Temperature: 1800
- Shape / Form: Custom Shape
- CTE: 6.7
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
HTOT produces Sapphire cover for a wide range of products and applications. Sapphire cover made of Sapphire offers superior abrasion resistance, toughness, and fracture resistance compared to glass products. HTOT's cosapphire cover is produced from HTOT's HEM grown Sapphire boules to customer... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
- Thickness: 0.0197
- Width / OD: ? to 20.47
- MOR / Flexural Strength: 79770
from Suzhou Sujing Crystal Element Co.,Ltd
Used for supporting the movable parts of precision time meter, measuring meter and instrument. [See More]
- Applications: Wear resistant parts or tooling
- Max Use Temperature: 1800
- Shape / Form: Custom Shape
- CTE: 6.7
from Guizhou Haotian Optoelectronics Technology Co., Ltd.
HTOT's ingots are cored from their HEM grown boules after the boules have been sliced and graded by their technicians. The ingots are cored on A-axis using precision CNC coring machines. The ingots are then inspected for any defects and trimmed to length. The crystal axis is measured and the ingots... [See More]
- Applications: Abrasion Resistant; Optical Grade; Wear resistant parts or tooling
- Width / OD: 2 to 5.91
- Length: 1.57 to 7.09